Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate BARRACUDA ATA V 80GB 3.5" EIDE/ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BARRACUDA ATA V 80GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST380023AS
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24455
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Seagate BARRACUDA ATA V 80GB 3.5" EIDE/ATA :
The short editorial description of Seagate BARRACUDA ATA V 80GB 3.5" EIDE/ATA

Barracuda 80GB (EIDE, Serial ATA, 7200 RPM)
More>>>
Seagate BARRACUDA ATA V 80GB 3.5" EIDE/ATA:
The official marketing text of Seagate BARRACUDA ATA V 80GB 3.5" EIDE/ATA as supplied by the manufacturer

Seagate's Barracuda ATA V with Serial ATA Interface leverages the mechanics of the industry's quietest 7200 rpm desktop drive. The Barracuda ATA V offers 80GB and 120GB capacities with an 8MB cache for mainstream, high performance PCs, and entry-level servers. The product features all FDB motors, superior reliability and the next generation interface - Serial ATA. The SATA Barracuda includes Seagate's exclusive 3D Defense System and a one-year limited warranty.

Short summary description Seagate BARRACUDA ATA V 80GB 3.5" EIDE/ATA:
This short summary of the Seagate BARRACUDA ATA V 80GB 3.5" EIDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate BARRACUDA ATA V 80GB, 3.5", 80 GB, 7200 RPM

Long summary description Seagate BARRACUDA ATA V 80GB 3.5" EIDE/ATA:
This is an auto-generated long summary of Seagate BARRACUDA ATA V 80GB 3.5" EIDE/ATA based on the first three specs of the first five spec groups.

Seagate BARRACUDA ATA V 80GB. HDD size: 3.5", HDD capacity: 80 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Storage drive buffer size
8 MB
Features
Average seek time
9 ms
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Other features
Internal
The product is built in.
Yes
Customer service details