Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST380021A
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16466
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 03 Jan 2019 17:46:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100 :
The short editorial description of Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100

80GB HDD, DMA/ATA-100 (Ultra), 7200Rpm
More>>>
Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100:
The official marketing text of Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100 as supplied by the manufacturer

Seagate's Barracuda ATA IV disc drives deliver 7,200-RPM performance for desktops and entry-level ATA servers, with capacities up to 80 Gbytes. The products feature all FDB motors for the quietest acoustics in the industry, superior reliability and the Ultra ATA/100 interface. These drives include Seagate's exclusive 3D Defense System and a one-year limited warranty.

Short summary description Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 80GB HDD, 3.5", 80 GB, 7200 RPM

Long summary description Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD 80GB HDD. HDD size: 3.5", HDD capacity: 80 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra-ATA/100
Type *
Characteristics of the device.
HDD
Storage drive buffer size
2 MB
HDD number of heads
4
Read seek time
9.5 ms
Write seek time
10.5 ms
Track to track seek time
1.2 ms
Average seek time
9.5 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
600000 h
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
13 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1.3 W
Power consumption (read)
12.5 W
Power consumption (write)
12.5 W
Power consumption (idle)
9.8 W
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
Environmental requirements for vibration in operating mode
0.5 G
Non-operating vibration
Environmental requirements for vibration in non-operating mode
5 G
Operating altitude
-198.12 - 3048 m
Non-operating altitude
-198.12 - 12192 m
Operating shock
Environmental requirements for optimal protection from impact in operating mode
63 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.8 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
147 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
635 g
Other features
Drive ready time
10 s
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:56
Uk has collected 3 expert reviews for Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:56
Nl heeft 3 proffesionele recensies verzameld voor Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:56
Fr a recueilli 3 avis d’experts pour Seagate Desktop HDD 80GB HDD 3.5" 80 Go Ultra-ATA/100 et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:56
De hat 3 Expertenmeinungen über Seagate Desktop HDD 80GB HDD 3.5 Zoll Ultra-ATA/100 eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:56
Testseek ha raccolto 3 recensioni da parte di esperti per Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100 e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:56
Es ha coleccionado 3 opiniones de expertos para Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100 y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:56
Dk har samlet 3 ekspertanmeldelser for Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100 og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:56
Se har samlat in 3 experttester för Seagate Desktop HDD 80GB HDD 3.5" Ultra-ATA/100 och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:11:39
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:11:39
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:11:39
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:11:39
75%
Source Review comments Score
zdnet.co.uk
Updated:
2016-11-14 23:13:56
At lower capacities, its a close run thing between the Barracuda ATA IV and IBMs Deskstar 120GXP. Both are competitively priced -- shop around for a bargain.
80%
Tweakup.dk
Updated:
2016-11-14 23:13:56
Vi er her p TweakUp.dk begyndt at kigge lidt p de harddiske der findes p markedet, men ikke med henblik p deres ydelse som er forskellig fra maskine til maskine. Vi starter med Seagate og deres Barracuda IV 80Gb som er en meget populr harddisk her i Dan...
0%
Show all
Customer service details