Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 7200.11 SATA 750GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3750330AS-20TPK
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3345
This statistic is based on the 88873 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86881 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA :
The short editorial description of Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA

Barracuda 7200.11 SATA 3Gb/s 750-GB
More>>>
Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA:
The official marketing text of Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA as supplied by the manufacturer

Seagate has a proven track record of consistently delivering reliable products in volume, and the new Barracuda 7200.11 family is no exception. Designed with up to four platters and the only second-generation perpendicular recording technology in the industry, the Barracuda 7200.11 drive offers the ideal balance of world-class technology and value, providing customers with an optimal overall solution. The capacity, reliability and performance of this drive ensure the longevity of digital content for years to come.

- Delivers the industry’s highest capacity—up to 1.5 TB of storage (also 1 TB and 750, 640, 500, 320 and 160 GB)
- Ships with the industry’s most reliable and proven perpendicular magnetic recording (PMR) technology
- Delivers high performance
- Up to 120 MB/s sustained data rate
- 32-MB and 16-MB cache buffer (8 MB on 160 GB)
- Environmentally friendly
- Consumes up to 43 percent less power during idle than previous products, enabling customers to build low-power systems
- Meets strict RoHS environmental requirements
- Leverages best combination of technology (areal density, PMR) and proven components for volume availability

Short summary description Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA:
This short summary of the Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 7200.11 SATA 750GB, 750 GB, 7200 RPM

Long summary description Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 7200.11 SATA 750GB. HDD capacity: 750 GB, HDD speed: 7200 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
750 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Storage drive buffer size
32 MB
Read seek time
8.5 ms
Write seek time
9.5 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.16 ms
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
146.9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
633 g
Other features
Internal
The product is built in.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:57:53
Uk has collected 105 expert reviews for Seagate Desktop HDD Barracuda 7200.11 SATA 750GB Serial ATA and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:57:53
Nl heeft 105 proffesionele recensies verzameld voor Seagate Desktop HDD Barracuda 7200.11 SATA 750GB. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:57:53
Fr a recueilli 105 avis d’experts pour Seagate Desktop HDD Barracuda 7200.11 SATA 750GB 750 Go et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:57:53
De hat 105 Expertenmeinungen über Seagate Desktop HDD Barracuda 7200.11 SATA 750GB eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:57:53
Testseek ha raccolto 105 recensioni da parte di esperti per Seagate Desktop HDD Barracuda 7200.11 SATA 750GB e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:57:53
Es ha coleccionado 105 opiniones de expertos para Seagate Desktop HDD Barracuda 7200.11 SATA 750GB y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:57:53
Dk har samlet 105 ekspertanmeldelser for Seagate Desktop HDD Barracuda 7200.11 SATA 750GB og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:57:53
Se har samlat in 105 experttester för Seagate Desktop HDD Barracuda 7200.11 SATA 750GB och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Review comments Score
techradar.com
Updated:
2015-01-01 06:57:53
Seagate's 11th generation 1.5TB Barracuda 7200.11 hard disk was the first 1.5TB disk to market, and although it's been around for a while, it's still a very capable and popular drive.It's easy to see why, with its combination of performance, capacity...
Good Good price, Decent capacity, Read/Write performance...
Bad Seek times a bit low...
80%
pcauthority.com.au
Updated:
2015-01-01 06:57:53
Like the 1TB version, this 7200.11 is based on relatively old technology, so it’s at a disadvantage. Its most prominent weakness is power consumption: it’s quoted as drawing 8.3W idle and 10.8W in operation, which is no worse than the 1TB model, but st...
Bottom line A bog-standard drive, but it’s best value in this capacity...
83%
digitalversus.com
Updated:
2015-01-01 06:57:53
1.5 TB is one of the largest sizes of hard drive available today. Seagates model at this end of the range is the 7200.11, but the manufacturer isnt relying on size alone to sell this hard drive: it claims that its second generation perpendicular mag...
Good Excellent read and write speeds, Large storage space: 1.5 TB...
Bad No noise management, Quite loud, 15.1 ms acess time, Can get hot: average temperature 46 °C...
100%
alphr.com
Updated:
2015-01-01 06:57:53
The 1TB drive has a more promising set of specifications than other Seagate disks. Three 334GB platters and a 32MB cache bring the Seagate into line with the majority of its high-capacity rivals. The 1TB Barracuda returned quick benchmark results - an...
Bottom line Excellent performance, good value and a generous warranty...
83%
alphr.com
Updated:
2015-01-01 06:57:53
After the 2TB Caviar Green, this is the largest disk on test this month - and alongside the cavernous amount of space, provided as four 375GB platters, is a 32MB cache. Cramming so much storage into such a small space didn't seem to slow down the Seaga...
Bottom line Cheap and fast - the Seagate is an excellent high-capacity choice...
83%
alphr.com
Updated:
2015-01-01 06:57:53
Seagate varies its specifications more than any other manufacturer. The 640GB Barracuda boasts two platters and a 32MB cache; this 750GB drive has four 188GB platters but only 16MB of buffer, resulting in predictably reduced performance. Average read a...
Bottom line Unpredictable performance and poor value ruin this Seagate...
67%
alphr.com
Updated:
2015-01-01 06:57:53
Seagate's long-running Barracuda range comes with decent specifications, including a 32MB cache and 7,200rpm spindle speed across most of the range. This 640GB drive is the lowest capacity Seagate product on test this month. But with two dense 320GB pl...
Bottom line Good performance across the board but at a relatively high price...
83%
atomicmpc.com.au
Updated:
2015-01-01 06:57:53
The first hard drive that Seagate ever made was called the ST506, which fit into two 5.25in bays, and held a grand total of 5MB storage. Back when it was released in 1980, it cost many hundreds of dollars ($US1500 to be exact), and was more space than...
Bottom line Great storage space, and nice performance too...
90%
expertreviews.co.uk
Updated:
2015-01-01 06:57:53
This would have been the highest-capacity hard disk weve ever seen if it werent for the last-minute arrival of Western Digitals 2TB Caviar Green. That said, 1.5TB is still a staggering capacity. Best of all, it doesnt come at a price premium: at...
100%
overclockersclub.com
Updated:
2015-01-01 06:57:53
You really have to wonder when the need for hard drive space began to start skyrocketing. Although I got into this hobby/addiction later than some, I remember my first hard drive being in the realm of 500 megabytes. Coupled up with my 486 DX2 processo...
Good Massive storage on a single drive, Reduced energy consumption, Drive performance, Perpendicular recording, 32MB cache, Five year warranty...
Bad Slower access time...
Bottom line As the largest single drive in its class, the Seagate Barracuda 1.5 Terabyte 7200.11 hard drive offers performance equal to or greater than the Seagate 1TB drive. It only falls short in the access time portion of the benchmarking. With that being said...
0%
theregister.co.uk
Updated:
2015-01-01 06:57:53
The Barracuda 7200.11 has an enormous capacity, is very fast, has a modest price and operates quietly. It's clear that SSDs will replace hard drives in time, but with drives like the 1.4TB Barracuda around, that still lies some way in the future.
Bottom line The Barracuda 7200.11 has an enormous capacity, is very fast, has a modest price and operates quietly. It's clear that SSDs will replace hard drives in time, but with drives like the 1.4TB Barracuda around, that still lies some way in the future...
90%
ocaholic.ch.english
Updated:
2015-01-01 06:57:53
Seagate presents the eleventh generation of its Barracuda series which in this case comes with up to 1 TByte of disk space. Furthermore the Barracuda 7200.11 1 TB has a sustained data rate of up to 105 MByte/s, access times of 8.5 millisecons on averag...
Bottom line With the Barracuda 7200.11 1.0 TB Seagate presents a hard disk with an above average capacity. The throughput is also astonishing: 109 MByte/s when the drive does sequential writing operations. When you consider that in the specifications only 105 MByt...
0%
tomshardware.co.uk
Updated:
2015-01-01 06:57:53
The introduction of the first 1 TB hard drive was more than a year ago. Hitachi was first to market with its Deskstar 7K1000, followed by Western Digital’s Caviar Green, Seagate’s Barracuda 7200.11 and finally Samsung with the Spinpoint F. Hitachi and...
0%
overclockersclub.com
Updated:
2015-01-01 06:57:53
My first computer was a Commodore VIC 20; back then there was no such thing as a hard drive and you were lucky if your parents could afford to buy the tape drive just so that you could store some small programs you found in the manual that came with t...
Good 1 Terabyte, 32MB Cache, Perpendicular Recording, Price (own opinion)...
Bad None...
Bottom line So what are you actually receiving for the money you need to spend on a Seagate 1 TB Barracuda 7200.11 is performance, storage speed and reliability. My 750GB Barracuda is two years old and I have not had a problem with it, while I have RMAed two West...
0%
tweaktown.com
Updated:
2015-01-01 06:57:53
Today’s storage requirements are growing at an exponential rate. Back when PC’s were used primarily for office work, hard disks only stored word documents, spread sheets and email, all of which would require only a fraction of what today&rsquo...
Bottom line Hard disks by far are the slowest part of the computer today when it comes to the mechanical nature of them; granted, DVD drives are slower still, but they aren’t used for storing the Operating System or Virtual Memory which the hard disk plays the...
90%
goodgearguide.com.au
Updated:
2015-01-01 06:57:53
Seagates Barracuda 7200.11 is the companys second generation perpendicular recording-based drive and its the first to reach a capacity of 1TB. The 7200.11 uses a four-platter, eight-head design for its 1TB capacity, with each platter holding 250GB...
Good 1TB capacity, quiet operation, 5-year warranty, solid read and write performance...
Bad It was slow in our file transfer test The Final Word While it was slower than expected in our file transfer tests, theres a lot to like about this drive. Its good for a gaming PC due to its solid read and write performance scores, and its quiet and r...
Bottom line While it was slower than expected in our file transfer tests, theres a lot to like about this drive. Its good for a gaming PC due to its solid read and write performance scores, and its quiet and relatively cool operation also makes it suitable for a...
80%
tomshardware.co.uk
Updated:
2015-01-01 06:57:53
Those who wanted to ship their terabyte hard drives fast came in late this time. I’m referring to Samsung and Seagate, who intended to overtake Hitachi by providing terabyte hard drives based on a higher data densities, and thus using a smaller platte...
0%
uk.hardware.info
Updated:
2018-04-13 14:40:28
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
hardware.info
Updated:
2015-01-01 06:57:53
De testresultaten in de tabel laten zien dat er flinke verschillen bestaan tussen de diverse harde schijven, zowel qua prestaties als qua stroomverbruik en geluidsproductie. In het artikel hebben we al voor diverse gebruiksmodellen de beste keuzes...
0%
hardware.info
Updated:
2018-03-03 08:36:09
Voor opslag van veel data is een harde schijf voorlopig de beste optie, zeker nu ssd-prijzen eerder stijgen dan dalen. Gelukkig vindt er nog genoeg innovatie plaats op harddisk-gebied. Tijd voor een nieuwe vergelijkende test met niet minder dan 64 model...
Bottom line ConclusieOndanks dat er nog maar drie harddisk-fabrikanten over zijn, heb je heel wat te kiezen als je op zoek bent naar een nieuwe schijf. Ook gaat het niet alleen maar om de prijzen. Hoewel ssd's de prestaties van harde schijven al jaren geleden voorbij...
0%
cowcotland.com
Updated:
2015-01-01 06:57:53
En écriture, nous sommes à 89.2 Mo/sec de moyenne, pour un maximum de 132.6 Mo/sec et un minimum de 49.9 Mo/sec. Là aussi, les résultats sont du même ordre qu'avec le 7200.12 en 500 Go, ce qui est plutôt une bonne nouvelle, et le temps d'accès reste bas, avec 13.6 ms.
0%
cowcotland.com
Updated:
2015-01-01 06:57:53
Nous sommes encore en présence d'un disque de 500 Go, et sachez que ce dernier est en tout point similaire au Maxtor. Oui, il ne faut pas perdre de vue que Seagate et Maxtor sont la même société. Donc nous avons du SATA II, 32 Mo de mémoire cache, et deux plateaux de 250 Go à 7200 trs. Niveau tarif, il se...
0%
jmax-hardware.com
Updated:
2015-01-01 06:57:53
Difficile de comparer des unités aussi différentes. Quand certaines sont plutôt destinées à un usage grand public de stockage, d'autres sont plutôt spécialisées dans des tâches plus contraignantes comme la mise en RAID ou l'accès aléatoire multi-utilisateurs. Les premiers sont...
90%
Lesnumeriques.com
Updated:
2015-01-01 06:57:53
Ce disque dur de 1,5 To est composé de 4 plateaux de 375 Go. Si l'on fait le calcul, on arrive bien à 1.5 To, mais en pratique ce n'est pas la même chose. Après formatage en NTFS sur Windows Vista, on dispose d'une capacit&...
Good Débits très bons en lecture et en écriture, Capacité : 1,5 To...
Bad Pas de gestion acoustique, Assez bruyant, Temps d'accès : 15.1 ms, Chauffe : 46°C en moyenne...
Bottom line Le Seagate 7200.11 de 1,5 To est un très bon disque de données grâce à sa grosse capacité et ses très bons débits. Néanmoins, il n'est pas sans défaut. L'activation de la gestion acoustique est impossib...
100%
reflex-photo.eu
Updated:
2016-02-02 05:23:18
Merci Stéphane pour ces corrections de terminologie ;-) au passage je ferai bientôt un nouvel article « sauvegarde » avec réplication locale et hors site.Passionné de photographie depuis presque 20 ans (ouch!) , je partage avec plaisir mes découvertes a...
0%
hardware-mag.de
Updated:
2015-01-01 06:57:53
Seagate hat mit der ST3320613AS ein solides, sehr laufruhiges Laufwerk vorgestellt, das jedoch bei der Performance der Konkurrenz (z.B. der Samsung 320 GByte HD322HJ) immer noch hinterherläuft. Darüber vermag auch...
0%
au-ja.de
Updated:
2015-01-01 06:57:53
Für externe Gehäuse ist dieses Modell jedoch weniger geeignet, da sich hier die Betriebsgeräusche deutlich bemerkbar machen und die Hitzeentwicklung aufgrund des hohen Stromverbrauchs problematisch ist. Als Systemfestplatte...
Bottom line Im heutigen Test sahen wir zwei preiswerte Festplatten mit 1,5 TB Speicherplatz, die sehr unterschiedlich ausgelegt sind und trotz ihres Schnäppchenfaktors nur teilweise überzeugen konnten. Werden sie richtig eingesetzt, machen beide Testkandidaten ein...
0%
digitale-generation.de
Updated:
2015-01-01 06:57:53
Das Terabyte-Laufwerk Seagate Barracuda 7200.11 ST31000340AS bietet eine formatierte Kapazität von 932 GB. Bei einem aktuellen Durchschnittspreis von 75 Euro (*Update Mai 2010) ist das 3,5-Zoll-Laufwerk nicht nur günstig – sondern auch rasend schnell...
Bottom line UPDATE vom 13. Mai 2010* Unsere Redaktion hat inzwischen komplett auf die Barracuda-Platten von Seagate umgerüstet und unser RAID-System mit 2x ST31000340AS ist bei den Benchmarks eine wahre Freude. Schnelles Arbeiten für wenig Cent pro Gigabyte – was...
90%
ht4u.net
Updated:
2015-01-01 06:57:53
Lieblingsthema im Festplatten-Geschäft sind derzeit klar die Newcomer mit Flash-Speicher, doch können Solid State Drives zwar mit neuen Features den Markt aufwirbeln - doch wer zu günstigen Konditionen großen, schnellen und vor allem günstigen Speicher...
Bottom line Was können wir nun aus den vergangenen Tests lernen? Um diese Frage zu beantworten, haben wir uns eines Hilfsmittels bedient, das - wenn man es falsch anwendet - gern zu falschen Schlüssen verleitet. Anhand der Benchmark-Ergebnisse erstellten wi...
0%
tech-talk.de
Updated:
2015-01-01 06:57:53
Da mich beim Festplattenkauf die Geschwindigkeiten immer sehr interessieren, es oft aber keine ordentlichen Daten gibt, werde ich von jetzt an alles in Punkto Geschwindigkeit testen was geht.Für Festplatte benutze ich das kostenlose Programm HD Tune. G...
0%
Pcwelt.de
Updated:
2015-01-01 06:57:53
Weltrekord: 1500 GB passen auf die Seagate Barracuda 7200.11 ST31500341AS. Unser Test klärt, ob das 1,5-TB-Monster auch qualitativ neue Maßstäbe setzt und das Zeug zum Testsieger hat. Wichtiger Hinweis: Der Festplatten-Hersteller Seagate hat offizie...
0%
Pcwelt.de
Updated:
2015-01-01 06:57:53
Datenraten von mehr als 120 MB/s schaffte Seagates 320-GB-Modell Barracuda 7200.11 ST3320613AS in der Spitze. Doch stimmen auch die Zugriffszeiten und das Betriebsgeräusch? Unser Test beantwortet all diese Fragen. Außergewöhnlich an der Barracuda 72...
0%
Pcwelt.de
Updated:
2015-01-01 06:57:53
Mit bis zu 100 MB/s flitzen die Daten über die SATA/300-Schnittstelle des Terabyte-Speichermonsters Seagate Barracuda 7200.11 ST31000340AS. Allerdings kassiert Seagate pro GB 19 Cent - im Vergleich zur Konkurrenz ist das ein recht hoher Preis. Das Te...
0%
hartware.de
Updated:
2015-01-01 06:57:53
Seagate Barracuda 7200.11 Seagates neue 3,5 Zoll Barracuda Generation, die 7200.11, hat uns bereits im Vergleichstest sowohl bei 500 GByte als auch bei 1 Terabyte enttäuscht. Nun haben wir auch das Modell mit 750 GByte unter die Lupe genommen. Wie es s...
Bottom line Seagate Barracuda 7200.11 Auch in diesem Test entpuppt sich die Seagate Barracuda 7200.11 Serie als Flop. Zwar gibt es kapazitätsübergreifend mit 100.03 MByte/s eine neue Bestmarke im Lesen von ISO Dateien, was die Festplatte für Sammler großer Dateie...
0%
hartware.de
Updated:
2015-01-01 06:57:53
WebtippSeagate Barracuda 7200.11 500 GB im PreisvergleichSeagate Barracuda 7200.11 Als wir vor etwa zwei Monaten unseren großen Vergleichstest von Festplatten mit 500 GByte Speicherkapazität veröffentlicht haben, waren Seagates neues Barracuda 7200.11...
Bottom line Seagate Barracuda 7200.11 Seagates Barracuda 7200.11 Serie entpuppt sich für Privatkunden als Flop. Zu oft unterliegt sie sogar dem Vorgängermodell.Das neue 500-GByte-Modell überrascht zwar mit einer sehr niedrigen Zugriffszeit, kann daraus in der Pra...
0%
hartware.de
Updated:
2015-01-01 06:57:53
WebtippSeagate Barracuda 7200.11 1 TB im PreisvergleichSeagate Barracuda 7200.11 Vor kurzem konnten wir als erstes Magazin in Europa mit einem offiziellen Testmuster der neuen Western Digital Caviar GP Serie glänzen. Nun ist auch endlich die neue Barra...
Bottom line Seagate Barracuda 7200.11(Anklicken zum Vergrößern!) Wenn man die Benchmark-Ergebnisse betrachtet, fragt man sich, was Seagate da eigentlich gemacht hat. Dass wir ein Montagsmodell erwischt haben, ist unwahrscheinlich, denn es war bereits unser zweite...
0%
hdblog.it
Updated:
2015-01-01 06:57:53
Nell’ultimo periodo ci siamo occupati in diverse occasioni di unità di memorizzazione per PC analizzando il comportamento di Solid State Disk nonchè di Hard Disk rotativi di ultima generazione, il tutto con lo scopo di offrire al lettore meno esperto (...
Bottom line Come avevamo anticipato all’inizio di questa breve comparativa, non abbiamo “svelato” novità di rilievo tra il comportamento dei SSD e del RAID anche se avere un ulteriore punto di riferimento risulta sempre comodo.E’ abbastanza palese che i dischi rot...
0%
bitcity.it
Updated:
2015-01-01 06:57:53
Seagate Barracuda 7200.11 ST31500341AS è il primo disco con capacità di 1,5 TByte, è destinato all'utilizzo in ambito professionale e domestico, per la realizzazione di sistemi ad alte performance, per l'archiviazione e RAID. L'ampio spazio di memorizz...
Good Ottime prestazioni, elevata capacità, bassi consumi...
Bad Leggermente più rumoroso dei precedenti modelli...
88%
pchs.it
Updated:
2015-01-01 06:57:53
In questo periodo ci siamo occupati molto spesso di sistemi di memorizzazione di dati, dagli Hard Disk ad alte prestazioni a quelli esterni fino ad arrivare ai flash disk. Ogni volta abbiamo constatato come oggi il problema della capacità delle unità...
Bottom line Con il Barracuda 7200.11 1,5 TB Seagate riesce a proporre non solo il disco più capiente attualmente sul mercato ma anche una unità molto performante, superiore anche ai modelli pecedenti della stessa serie; questo è facilmente verificabile osservando...
100%
bitcity.it
Updated:
2015-01-01 06:57:53
Seagate Barracuda 7200.11 ST31000340AS è tra i primi hard disk disponibili per le prove a offrire una capacità di archiviazione di 1 TByte ed è caratterizzato da un'elevata velocità di lettura/scrittura. Risulta ideale per tutti i campi di lavoro dove...
Good Ottime prestazioni, silenziosità, elevata capacità...
Bad Nessun inconveniente rilevato...
86%
fayerwayer.com
Updated:
2015-01-01 06:57:53
Otro de los discos que llegaron a FW Labs es el Seagate Barracuda 7200.11, de 1TB. Este disco, como es tradición en la serie Barracuda, destaca por la alta velocidad que ofrece a través de su interfaz SATA (hasta 3GB/s) gracias a la grabación perpendicula...
Bottom line Definitivamente este disco es una bala, y por su capacidad puedes usarlo tanto como disco primario, secundario, en un cofre externo o incluso para un NAS.Lo Impresentable®Nada que decir, solo quejarse por la escasa disponibilidad especialmente par...
0%
chw.net
Updated:
2015-01-01 06:57:53
“Space, we can all use all of it, but how much is enough, twice of space, four times, how about ten time of space”. Así es como empieza una campaña publicitaria lanzada en Japón hace unos años y entra como anillo al dedo al análisis de esta ocasión, ¿c...
0%
chw.net
Updated:
2015-01-01 06:57:53
Cada vez son más y más comunes los discos duros de gran capacidad y ya era hora que pusiéramos a combatir 3TB de almacenamiento en una sola revisión, el Roundup de discos duros de 1TB, frente a frente Western Digital y Seagate.Continuando con nuestros...
Bottom line En esta ocasión, Western Digital hizo gala con dos de sus mejores modelos de discos de 1 TB de la serie Caviar, sobre todo por parte del Caviar Black, con un rendimiento espectacular y un consumo energético más que respetable, logró arrasar en todas pr...
0%
hard-h2o.com
Updated:
2015-01-01 06:57:53
Seagate Era cuestión de tiempo que el término Terabyte fuera común entre los usuarios domésticos. Seagate presenta el primer disco con nada menos que 1,5 TB para usuarios de a pie, perteneciente a la serie Barracuda 7200.11. Se caracteriza por su siste...
Bottom line La familia Barracuda 7200.11 se caracteriza por las unidades de mayor espacio, 1 y 1,5 TB. Cuando hace apenas un año necesitábamos 2-3 unidades para cubrir tal cantidad de información, actualmente podemos hacerlo con una unidad, además...
0%
madboxpc.com
Updated:
2015-01-01 06:57:53
Díganme ustedes, ¿Quién no soñó alguna vez cuando se rumoreaba que la capacidad de los discos duros podría llegar al Terabyte, y quiso tenerlo en sus manos? Yo creo que muchos. Debo decir que en PC no soy muy antiguo, empecé con un AMD k6-2 que tenía u...
Bottom line Sinceramente es un disco que me ha dejado con la boca abierta (no se preocupen! Ya la cerré). Tiene todo lo que esperábamos en aquellos años pasados de un disco duro de 1 Terabyte. Sus características como grabación perpendicular...
0%
altomdata.dk
Updated:
2015-01-01 06:57:53
Seagates 11.-generations 1,5TB harddisk Barracuda 7200.11 var det første 1,5TB-drev, der kom på markedet, og selvom det har været der et stykke tid, er det stadig et meget ydedygtigt og populært drev. Kombinationen af præstationer, kapacitet, pris og r...
80%
hardnsoft.ru
Updated:
2015-01-01 06:57:53
Плотность записи информации на пластины у 2-Тбайт модели составляет 341,5 Гбит/дюйм2 (аналог Barracuda 7200.12) — ровно столько же, сколько у 500-Гбайт пластин дисков Hitachi Deskstar 7K1000.C (см. выше). Как видим, даже в достаточно свежих моделях увелич...
0%
xdrv.ru
Updated:
2016-02-02 05:23:18
На сегодняшний день производителей жестких дисков осталось сравнительно немного, если сравнить с ситуацией, что можно было наблюдать лет 10 назад. Quantum была поглощена Maxtor, а Maxtor несколько лет спустя была куплена Seagate. Fujitsu ушла с рынка наст...
Bottom line На сегодняшний день производителей жестких дисков осталось сравнительно немного если сравнить с ситуацией что можно было наблюдать лет 10 назад. Quantum была поглощена Maxtor, а Maxtor несколько лет спустя была куплена Seagate. Fujitsu ушла с рынка наст...
0%
ixbt.com
Updated:
2018-08-30 00:16:17
Тестируя недавно пару винчестеров Seagate, мы обратили внимание на заметное отставание BarraCuda 3 ТБ от накопителей большей ёмкости с той же скоростью вращения пластин и аналогичной плотностью записи (причем по сравнению с продукцией уже всех производите...
Bottom line Итак, старый работающий винчестер менять на новый. в общем-то незачем. Неудивительно, что продажи устройств этого класса в последнее время сильно сократились: и новых настольных компьютеров продается меньше, и модернизация старых не требуется. Разумеетс...
0%
umlan.com
Updated:
2015-01-01 06:57:53
As the technologies change so does the demand for storage. With more applications comes a greater need to store information. There are many different types of media available out there for the average user but not all of them might seem to worth a buck...
Good Great performance under low speeds, Very low sonar levels, Great value for a buck, Whooping 5 year warranty, Keeps cool...
Bad None that we could find.
Bottom line It looks like we have a winner here. Barracuda name has been out for a very long time and has established itself as one of the best on the market. Today it continues to turn heads as it accomplishes great results at low rotational speeds. Going back to...
100%
xbitlabs.com
Updated:
2015-01-01 06:57:53
Hard disk drives are quickly and constantly growing up in capacities. Of course, every one of us would be glad to be presented a large HDD as a gift, but when it comes to purchasing one for your own money, there are other factors to consider. Some user...
Bottom line Now that we’ve come to the end of today’s test session, we should name the fastest 500GB hard disk drive available today. There are actually two winners: the Seagate Barracuda 7200.12 and the Western Digital Caviar Black. The former has somewhat higher...
0%
techwarelabs.com
Updated:
2015-01-01 06:57:53
As many of you know, recently Seagate released one of the largest consumer drives on the market: the Seagate Barracuda 7200.11 ST31500341AS . The drive’s capacity is 1.5 TB (1500 GB) or approximately 1.397 TB. The drive specifications are decent an...
Bottom line It looks like Seagate inadvertently created something marvelous by creating arguably the best consumer drive on the market. As you have seen from the benchmarks, the Barracuda 7200.11 ST31500341AS outperforms the Velociraptor in almost all categories...
0%
rage3d.com
Updated:
2015-01-01 06:57:53
Nearly 18 months ago, we published a review () of the then new Seagate 7200.11 1Tb, comparing it with the previous generations. Since then Seagate has stayed in the headlines for the 7200.11 series – and not for the best of reasons. Defective firmware...
Bottom line The firmware SD1A certainly doesn’t appear to have harmed the ST31000340AS drives. Performance is robust, and reliability unaffected thus far. Current pricing makes them a very attractive buy, but certainly not the only choice – currently Samsungs 1Tb...
0%
maximumpc.com
Updated:
2015-01-01 06:57:53
We were pumped when we heard that Seagate had broken through the terabyte barrier with its 1.5TB Barracuda drive—it’s not only the biggest consumer drive available, but also represents the largest jump in capacity we’ve seen. We typically expect capac...
Good A huge leap in capacity without sacrificing too much speed or dough.
Bad Random access times slower than the WD Caviar Black and Seagate HD103UJ terabyte drives.
90%
silentpcreview.com
Updated:
2015-01-01 06:57:53
On the outside, Seagates 7200.11 1.5TB drive looks no different than the 1TB model. On the inside however, the platters are much more massive: 375GB vs. 250GB. Performance should be improved but will that be accompanied by extra noise?...
Bottom line We view the 1.5TB 7200.11 from Seagate favorably — it is a fairly good compromise between noise and performance. Acoustically, it is a minor improvement over their 1TB drive — slightly quieter when idle with a bit less vibration, though this m...
0%
barefeats.com
Updated:
2015-01-01 06:57:53
Seagate has set a new standard for capacity in 7K SATA drives with their 1.5TB Barracuda 7200.11. We tested it against some of the fastest SATA drives to see how it performed inside the Mac Pro. GRAPH LEGENDBarracuda 1.5T = Seagate Barracuda 7200...
0%
monster-hardware.com
Updated:
2015-01-01 06:57:53
Seagate ST3750330AS 750GB HDSATA Hard DrivesFor most of us (HD Video enthusiasts excluded) long gone are the days of racing to replace your hard drive because you are out of space. So frustrating was the lack of space and glacially slow access times th...
Good Fast, Cheap, Quiet, Five year warranty (If new)...
Bad May need firmware update...
Bottom line With the exception of the firmware issue discussed below there really isnt much to dislike here. The Seagate ST3750330AS hard drive is in nearly every way superior to the ST3500641AS. Data transfer rate were faster, seek times were better, the drive w...
90%
Computerpoweruser.com
Updated:
2015-01-01 06:57:53
3Gbps SATA; 7,200rpm; 8.5ms advertised read seek; 32MB cache; NCQ; 4 platters/8 heads; 27 to 32dB; 8.3 to 10.8W; 277Gbpsi; 350G (nonoperating, 1ms); 5-year warranty Besides price, hard drives can still holler “neener, neener” at SSDs about capacity. Yo...
70%
pcmag.com
Updated:
2015-01-01 06:57:53
Buying a little bit of extra storage is going to get tougher, soon. With drives like the Seagate Barracuda 7200.11 1.5TB selling for only $180 on the street—and that includes a 5-year warranty—you may have to settle for a lot of storage. As yo...
Good Huge capacity. Good price. Impressive areal density. Fast transfer speeds.
Bad Access time, overall performance a bit slower than the competitions.
Bottom line The Seagate Barracuda 7200.11 1.5TB drive is a touch slower than high-end drives but offers tremendous capacity at an affordable price...
90%
cluboc.net
Updated:
2015-01-01 06:57:53
Seagate has done an amazing job with the 1.5TB Barracuda 7200.11. The data transfer performance is just out of this world and its hard to believe the 1.5TB drive is even in the same series. The performance increase is so great across the board that Se...
100%
computershopper.com
Updated:
2015-01-01 06:57:53
Remember when a one-terabyte (TB) hard drive for $300 was a bargain? Seagate has shot that scheme full of holes with its $149 Barracuda 7200.11 1.5TB drive. While the drive is available in capacities as low as 160GB, it’s hard to contain...
Good Large capacity; low cost per gigabyte; no speed degradation with the extra platter; five-year warranty...
Bad May not work with all motherboard chipsets; early drives had a non-destructive write flaw...
83%
Techreport.com
Updated:
2015-01-01 06:57:53
Its been more than 18 months since Hitachi reached the terabyte mark with the Deskstar 7K1000. In that time, all the major players in the hard drive industry have spun up terabytes of their own, and in some cases, offered multiple models targeting dif...
Bottom line The first terabyte hard drive debuted at $345, or a whopping 35 cents per gigabyte. Hard drive prices have plummeted since, with terabyte models currently selling for between $120 and $150. Surprisingly, though, the Barracuda 7200.11 1.5TB doesnt carr...
0%
extremetech.com
Updated:
2015-01-01 06:57:53
We recently received a newsletter advertising Seagates 7200.11, 1.5 terabyte hard drive: $180. click on image for full view Think about that for a moment. One point five terabytes of storage costs just twelve cents a gigabyte. Now thats cost effectiv...
Good 1.5TB; impressive areal density; fast transfer speeds; cost effective...
Bad Access time and overall performance is a bit slower than the competition...
Bottom line Seagates 1.5TB drive is a touch slower than the competition, but offers tremendous capacity at an affordable price.PCMark Vantage Disk...
0%
tomshardware.com
Updated:
2015-01-01 06:57:53
Seagate is the first hard drive vendor to offer a 1.5 TB drive in the 3.5” form factor. Meanwhile, WD sent us its RAID Edition 3 (RE3) drive. We...
Bottom line Seagate is the first hard drive maker to deliver a hard drive with a capacity exceeding 1 TB. The Barracuda 7200.11 family now sports a 1.5 TB top model, and its test results are ambiguous. On the plus side, the drive delivers excellent throughput of...
0%
sharkyextreme.com
Updated:
2015-01-01 06:57:53
Desktop hard drives are pushed by two main factors, performance and capacity. End users want to cram as much data as possible onto a single drive, but also need data transfers and drive access to be lightning fast. This is a difficult dual-requirement...
Good Excellent Performance, 1TB of Capacity, 32MB Cache...
Bad Default Jumper at 1.5 Gb/s...
Bottom line The Seagate Barracuda 7200.11 1TB hard drive offers a prime upgrade in terms of both performance and data capacity, while maintaining the quality and warranty that has made Seagate such a popular brand. Its not a quantum leap, but the upgrade to 32MB...
90%
silentpcreview.com
Updated:
2015-01-01 06:57:53
Seagates Barracuda 7200.11 shows signs of significant changes, and it is claimed to be quieter, less power hungry, and faster than previous versions. And it is. But how much quieter?...
Bottom line Although the 7200.11 represents a step forward for Seagates acoustics (the first in a while), its still not quite good enough to compete with the quietest drives. A year or two ago, the single decibel difference between idle and seek noise might hav...
0%
viperlair.com
Updated:
2015-01-01 06:57:53
Consumer drives are now up to a terabyte. Thats a lot of storage, but just as important is performance.
Bottom line Normally, as new things come out you would think they would get faster. This isnt exactly the formula for hard drives though and for the Seagate Barracuda 7200.11, this is not the case either. The Barracuda 7200.11 finishes very strong in some tests...
0%
smartcomputing.com
Updated:
2015-01-01 06:57:53
Barracuda 7200.11 Seagate has joined Hitachi in the terabyte (1TB, or about 1,000GB) club with this new hard drive. The Barracuda 7200.11 uses PMR (perpendicular magnetic recording) to pack all that data onto four hard disks. We remember a time when i...
0%
trustedreviews.com
Updated:
2015-01-01 06:57:53
It's well over six months since I reviewed the first commercially available 1 terabyte hard drive, the Hitachi Deskstar 7K1000 . Back then I predicted all the other big names in hard drive manufacture would shortly be joining Hitachi at this milestone. Ho...
90%
extremetech.com
Updated:
2015-01-01 06:57:53
Now imagine you hear a harsh clicking sound coming from your PC, and your hard drive dies. Of course, you made backups of everything, right?Even if you did, replacing a hard drive and restoring all your data is a huge inconvenience. If you have a lot o...
Good Low power usage; massive capacity; surprisingly good performance; quiet and cool; cost-effective; good reliability numbers.
Bad Performance is a little below the competition.
Bottom line While the RE2-GPs performance wont amaze, the relatively quiet and cool operation, plus the great price will appeal to users looking for good value...
80%
anandtech.com
Updated:
2015-01-01 06:57:53
When one manufacturer has a breakthrough in hard drive capacity, the other manufacturers rush to make sure their product line contains at least one entry at the new capacity level. However, it can sometimes take a while for actual product to arrive af...
Bottom line Western Digital and Seagate clearly had very different goals in mind when they created their respective drives, and the benchmark data shows that they each had some success in achieving those goals. Their strengths certainly come with weaknesses attac...
0%
Bjorn3d.com
Updated:
2015-01-01 06:57:53
Last year Seagate launched a 750GB 1st Generation Perpendicular hard drive to the world. When released the Barracuda 750GB 7200.10 was the largest hard drive was the largest drive available, notice we say was. This 750GB drive at the time was only bet...
Good 1 Terabyte of storage, 32MB cache, Better cost/GB ratio than SCSI, 5 year warranty, 3.0 gigabits/sec I/O threshold, with the option to decrease to 1.5 gigabits/sec, Generation 2 Perpendicular Recording technology...
Bad Price may be of concern to some general consumers...
Bottom line We were a little worried that a drive the size of Barracuda 7200.11 1TB would not perform well. So much for those thoughts the 1TB Seagate is a fast drive with a good sustained throughput and very good access times. Even though a few of the benchmarks...
90%
gwn.com
Updated:
2015-01-01 06:57:53
Ties or outperforms the competition; 32 cents per gigabyte cost; Price per gigabyte is equally equitable for both 750 GB and 1 TB drives. Lows500 GB version provides best bang for buck value; No feature that really sets the drive above the crowd. Final...
Good Ties or outperforms the competition; 32 cents per gigabyte cost; Price per gigabyte is equally equitable for both 750 GB and 1 TB drives.
Bad 500 GB version provides best bang for buck value; No feature that really sets the drive above the crowd.
Bottom line Seagate’s newest hard drive continues the company’s tradition of competitive hard drives.
90%
hothardware.com
Updated:
2015-01-01 06:57:53
Seagate was surprisingly late to join the small, but elite club of storage manufacturers shipping one terabyte (1TB) class hard drives. Somewhat expectedly, the first out of the gate was Hitachi, who made it to market several months beforehand with...
Bottom line From a technical standpoint, the Seagate Barracuda 7200.11 is one of the most advanced consumer level hard disks on the market. The drive showcases second generation perpendicular recording, 32 MB of cache, excellent multi-tasking performance, very...
0%
tomshardware.com
Updated:
2015-01-01 06:57:53
Those who wanted to ship their terabyte hard drives fast came in late this time. Im referring to Samsung and Seagate, who intended to overtake Hitachi by providing terabyte hard drives based on a higher data densities, and thus using a smaller platter cou...
0%
Techreport.com
Updated:
2015-01-01 06:57:53
Seagate consistently snags the largest slice of the hard drive market, and it was the first manufacturer to push capacities to 750GB. However, the company has been slow to the terabyte mark, handily beaten to the punch by Hitachis Deskstar 7K1000. Wes...
Bottom line With 250GB platters, 32MB of cache, and a 7,200-RPM spindle speed, the Barracuda 7200.11 should be the fastest high-capacity drive on the market. Except that it isnt. Results from our performance testing are mixed at best, with the new cuda excelling...
0%
computerworld.com
Updated:
2015-01-01 06:57:53
Youre probably thinking that by the time a product hits its 11th generation, it might be starting to wear a little thin. But if you have that notion about Seagates Barracuda 7200.11 series of hard drives, youll need to revamp your preconceptions. N...
0%
barefeats.com
Updated:
2015-01-01 06:57:53
the Seagate Barracuda 7200.11 One Terabyte 3G SATA drive (ST31000340AS). It out-performed the other three drives in 7 out of 8 tests. The one test it didn rate first was the small random write test. Its pretty amazing to see a 7200rpm drive transfer at o...
0%
i4u.com
Updated:
2015-01-01 06:57:53
Today we are looking at the recently launched Seagate Barracuda 7200.11 ST31000340AS 1TB internal HDD. This drive is Seagate’s entry in the massive 1TB storage market where Hitachi launched the first salvo with its Deskstar 7K1000 1TB internal HDD...
Good Fast speeds, Huge storage capacity, Faster than a Raptor HDD...
Bad Expensive...
Bottom line After all the tests were done, the Seagate Barracuda 7200.11 ST31000340AS 1TB internal HDD ran neck in neck with the Hitachi Deskstar 1TB drive. The Seagate drive ran away from the Hitachi in the HD Tach tests and the Hitachi pulled slightly ahead in S...
95%
chip.pl
Updated:
2015-01-01 06:57:53
Najnowsza Barracuda 7200.11 Seagate'a to pierwszy dysk magnetyczny o tak dużej pojemności. Nośnik został wyposażony w cztery talerze i osiem głowic. Pod wieloma względami jest to bardzo udana konstrukcja. W teście wydajności z użyciem programu HD Tach 3.0...
0%
extrahardware.cz
Updated:
2015-01-01 06:57:53
Jak si vede největší pevný disk současnosti proti špičce v podobě Western Digital Caviar Black nebo Samsung F1 (1 TB)? Není disk s více plotnami příliš hlučný, nepřehřívá se? Je nejvyšší z řady Barracuda 7200.11 rychlejší než její dnes podprůměrní sour...
Bottom line Největší současná Barracuda přinesla určitě více radosti než strasti. Navzdory čtyřem plotnám byl zvukový projev disku příjemným překvapením v pozitivním slova smyslu a i podle přece jen vyšší přístupové doby se dá tvrdit, že Seagate u tohoto modelu zř...
0%
extrahardware.cz
Updated:
2015-01-01 06:57:53
Terabajt dat na jediném běžném počítačovém pevném disku. Této mety dosáhla společnost Seagate s Barracudou 7200.11 jako druhá, dnes už mají takové disky čtyři velcí výrobci a cena za 1 GB se zanedlouho stane přijatelnou. Je mamutí Barracuda 7200.11 tak...
0%
svethardware.cz
Updated:
2017-12-14 03:13:47
Nejdříve malé zamyšleníKde asi tak začít. Nejlogičtější bude poukázat na vývoj pevných disků (tedy HDD - Hard Disk Drive), který trvá již pěknou řádku desetiletí. Za tu dobu jsme se dostali k nevídaným kapacitám, kdy si každý může za nějaké čtyři tisíc...
0%
pcquest.com
Updated:
2016-12-29 06:14:04
Hitachi began the Tera Era by being first to launch a1TB hard drive. Now the race is on to go beyond that. The first to outdo everyone is Seagate with the launch of its 1.5 TB drive. Apart from Capacity and faster spindle speeds, now Green being the...
0%
techtree.com
Updated:
2016-12-29 06:14:04
After staying put at the Gigabyte storage capacity for a couple of years, Seagate has upped the ante with the Barracuda 7200.11 1.5 TB desktop hard drive. After missing out being the first one to bring out the Terabyte hard drive, Seagate has finally p...
Good Blazing speeds, the only 1.5 TB drive at present, Silent, SATA-II, Good price.
Bad None.
Bottom line The Seagate Barracuda ST31500341AS mostly is in a class of its own when compared to just about any drive we have tested so far. The data transfer rates are huge and the results are reflected not only in the synthetic tests, but also the real-world fil...
100%
buycoms.com
Updated:
2016-12-29 06:14:04
Seagate Barracuda 7200.11 (1.5TB) ฮาร์ดไดร์ฟที่ทั้งแรง ทั้งจุ หลังจากที่เราได้เคยทดสอบไปแล้ว Seagate Barracuda 7200.11 ในรุ่นความจุ 1TB ไปแล้ว มาครั้งนี้ Dcomputer ใจดีจัดส่งฮาร์ดไดร์ฟในรุ่น Seagate Barracuda 7200.11 ขนาด 1.5TB มาให้เราได้ทดส...
Bottom line มีประสิทธิภาพในการทำงานที่ดีมาก แม้ว่าความจะสูง แต่กลับมีความเร็วที่ไม่แตกต่างไปจากฮาร์ดไดร์ฟที่มีความจุน้อยกว่าแต่อย่างใด...
93%
Show all
Customer service details