Seagate DB35 Series DB35 7200.2 500GB SATA 3Gb/s, 500 GB, 7200 RPM, 8 MB, 3.5", Serial ATA
Seagate DB35 Series DB35 7200.2 500GB SATA 3Gb/s. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA