Seagate logo

Seagate Barracuda Pushbutton Backup external hard drive 500 GB 7200 RPM 3.5"

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26953
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Seagate Barracuda Pushbutton Backup external hard drive 500 GB 7200 RPM 3.5":

Pushbutton Backup External Hard Drive 500 GB, 8 MB buffer, 7200 RPM, USB2.0 & FIreWire

Seagate Barracuda Pushbutton Backup external hard drive 500 GB 7200 RPM 3.5":

Fast, Versatile, High-Capacity Storage

Available in a wide range of capacities, these compact, durable drives are ideal for all your business and personal storage needs. You can easily protect and access everything from multimedia presentations and digital photos to MPEG video and DVDs.

- Back up with the touch of a button. Award-winning BounceBack Express software from CMS backs up faster and easier than any other method.
- High-performance 7200-RPM drives, with 8-Mbyte or 16-Mbyte cache.
- On/off button eliminates concerns that your hard drive hasn't been shut down safely.
- Built-in self-monitoring technology continuously checks your hard drive for data safety and drive performance.
- Advanced software lets you quickly retrieve files.
- Designed to run much cooler than other external drives.
- Hot-swappable, so you can connect and disconnect without turning off your computer.
- Complete with USB 2.0 cable, FireWire 1394a cable*, AC adapter and power cord, quick installation guide and backup software CD.

Short summary description Seagate Barracuda Pushbutton Backup external hard drive 500 GB 7200 RPM 3.5":

Seagate Barracuda Pushbutton Backup External Hard Drive, 500 GB, 3.5", 7200 RPM

Long summary description Seagate Barracuda Pushbutton Backup external hard drive 500 GB 7200 RPM 3.5":

Seagate Barracuda Pushbutton Backup External Hard Drive. HDD capacity: 500 GB, HDD size: 3.5", HDD speed: 7200 RPM

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.