Seagate logo

Seagate Desktop HDD Barracuda ES 500GB, 7200rpm, SATA-II, 10pk internal hard drive 16 MB 3.5" Serial ATA II

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26857
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Seagate Desktop HDD Barracuda ES 500GB, 7200rpm, SATA-II, 10pk internal hard drive 16 MB 3.5" Serial ATA II:

Seagate Desktop HDD Barracuda ES 500GB, 7200rpm, SATA-II, 10pk, 500 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD Barracuda ES 500GB, 7200rpm, SATA-II, 10pk internal hard drive 16 MB 3.5" Serial ATA II:

Seagate Desktop HDD Barracuda ES 500GB, 7200rpm, SATA-II, 10pk. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.