Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Constellation 500GB ES SAS HDD 3.5"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Constellation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB Constellation ES SAS HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3500414SS
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19266
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 04 Jan 2019 10:24:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate Constellation 500GB ES SAS HDD 3.5" :
The short editorial description of Seagate Constellation 500GB ES SAS HDD 3.5"

500GB Constellation ES SAS HDD, 3.5", 7200 RPM, 16MB, 610g, silver/black
More>>>
Seagate Constellation 500GB ES SAS HDD 3.5":
The official marketing text of Seagate Constellation 500GB ES SAS HDD 3.5" as supplied by the manufacturer

Constellation ES drives offer the world’s highest capacity at 2TB while providing enterprise robustness for Tier 2/nearline environments. They are differentiated from 3.5-inch desktop drives by offering enterprise-class reliability and superior data integrity with a UER of 1E10-15. Enterprise-class rotational vibration tolerance provides robust protection from chassis and fan vibrations (RV 12.5 rad/sec 20 to 1500Hz). The drives are offered with either a 3-Gb/s SATA interface or a 6-Gb/s SAS 2.0 interface for superior data protection at industry-leading speeds, along with optional power saving modes with PowerChoice.

- Fourth-generation, enterprise, nearline drive designed for 24×7 operation;
- Up to 2TB capacity for data-hungry enterprise business applications;
- Best-in-class enhanced rotational vibration tolerance ensures unrivalled performance in high-density applications for continuous data access;
- Enhanced efficiencies with PowerChoice™ host-selectable power options for unprecedented savings (up to 35 percent) during slow or idle periods;
- Proven reliability with multi-drive firmware maximized for enterprise system availability;
- Robust performance with dual processor technology and ramp load technology;
- Provides business sustainability with Seagate Unified Storage architecture;
- 6Gb/s SAS performance with error detection and correction (IOEDC/IOECC) capabilities for the ultimate in data integrity;
- Government-grade Self-Encrypting Drive (SED) option for TCG-compliant/AES-128 security cuts IT drive retirement costs while securely protecting data.

Short summary description Seagate Constellation 500GB ES SAS HDD 3.5":
This short summary of the Seagate Constellation 500GB ES SAS HDD 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Constellation 500GB ES SAS HDD, 3.5", 500 GB, 7200 RPM

Long summary description Seagate Constellation 500GB ES SAS HDD 3.5":
This is an auto-generated long summary of Seagate Constellation 500GB ES SAS HDD 3.5" based on the first three specs of the first five spec groups.

Seagate Constellation 500GB ES SAS HDD. HDD size: 3.5", HDD capacity: 500 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Storage drive buffer size
16 MB
Read seek time
8.5 ms
Write seek time
9.5 ms
Track to track seek time
0.5 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.16 ms
Bytes per sector
512
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
1200000 h
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
10.4 W
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Start-up current
1.89 A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 60 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
147 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
610 g
Other features
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
6 Gbit/s
USB powered
The device can be powered via a USB connection.
No
eSATA
No
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
No
FireWire 800
No
Fibre Channel
Indicates if product has a Fibre channel support
No
Sustained data rate
150 MB/s
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
1.9 dB
Customer service details
Array