location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3450056SS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 450 GB 3.5" 15000 RPM SAS
  • - HDD
  • - Storage drive buffer size: 16 MB
  • - 709 g
Long product name Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS :
The long product name of Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ST3450056SS, 450GB, SAS 3Gb/s, 15000RPM
More>>>
Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS:
The official description of Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Advantages
- World's first Self-Encrypting Drive for mission critical servers and storage arrays*
- Second-generation perpendicular recording delivers up to 450-GB capacity.
- Unprecedented performance with a 28 percent increase in sustained data rate, up to 164 MB/sec.
- Industry’s highest 3.5-inch drive reliability at 1.6-million-hours MTBF.
- Seagate proprietary PowerTrim™ technology provides a 61 percent improvement in watts/GB at idle.
- Advanced read/write technology delivers unrecoverable error rate of 1x10-16
- Available in SAS interface
* Requires TCG-compliant host or controller support.

Best-Fit Applications
All mainstream enterprise applications, such as:
- Email
- Business processing
- Transaction processing
- Decision support
- Storage area networks
- Networked attached storage
- Internet and e-commerce

Key Features and Benefits
- Second-generation perpendicular recording delivers up to 450-GB storage
- Unprecedented performance with a sustained data rate up to 164 MB/sec
- The industry’s highest 3.5-inch drive reliability at 1.6 million hours MTBF
- Advanced read/write technology drives an error rate of 1x10E-16
- PowerTrim™ technology provides best-in-class IOPS/watt
- Integrated data integrity provisions protect against system miscompare errors
- Supports T10 end-to-end data protection for new system development

Short summary description Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS:
This short summary of the Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 450GB HDD, 450 GB, 15000 RPM, 16 MB, 3.5", SAS

Long summary description Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS:
This is an auto-generated long summary of Seagate Cheetah 450GB HDD internal hard drive 15000 RPM 16 MB 3.5" SAS based on the first three specs of the first five spec groups.

Seagate Cheetah 450GB HDD. HDD capacity: 450 GB, HDD speed: 15000 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: SAS

Features
HDD capacity *
450 GB
HDD speed *
15000 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
SAS
Type *
HDD
HDD number of heads
8
Read seek time
3.4 ms
Write seek time
3.9 ms
Average latency
2 ms
Mean time between failures (MTBF)
1600000 h
Power
Operating voltage
5 / 12 V
Start-up current
4.40 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Non-operating shock
300 G
Weight & dimensions
Width
147 mm
Height
26.1 mm
Depth
101.8 mm
Weight
709 g