location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST340211AS?20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 GB 3.5" 7200 RPM Serial ATA II
  • - Storage drive buffer size: 2 MB
  • - 365 g
Warranty: 5 Year Warranty
Long product name Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5" :
The long product name of Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk
More>>>
Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5":
The official description of Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Barracuda 7200.9 is a 3.5" disc drive with reduced height (20mm vs. traditional 26mm drives). The product is available in 40, 80, 120 and 160GByte capacities with 2 and 8MB cache offerings. To support your application requirements the Barracuda 7200.9 is configured as a SATA 1.5Gb/s interface but can be easily configured to SATA 3Gb/s by removing a single jumper on the drive.

New Low Profile Height
Lighter design weighs less and reduces shipping costs.

Seagate SoftSonic
Seagate SoftSonic motor enables whisper-quiet operation.

Reversed PCBA Electronics
By reversing the circuit board, the drive electronics are protected from handling damage during shipping and integration.

Perpendicular Recording Technology
Perpendicular Recording increases data density while decreasing moving parts for a more dependable drive.

Short summary description Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5":
This short summary of the Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk, 3.5", 40 GB, 7200 RPM

Long summary description Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5":
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5" based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk. HDD size: 3.5", HDD capacity: 40 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
40 GB
HDD speed *
7200 RPM
Interface *
Serial ATA II
Storage drive buffer size
2 MB
Average latency
4.16 ms
Bytes per sector
512
Compatible products
PCs
Power
Power consumption (standby)
1.5 W
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
20 mm
Depth
147 mm
Weight
365 g
Other features
Dimensions (WxDxH)
101.6 x 146.99 x 19.99 mm
Internal
Yes
Mac compatibility
No
Data transfer rate
3 Gbit/s
USB powered
No
External power adapter
No
Brand Image Product code Product Stock Price from
Seagate Desktop HDD Barracuda 80GB Serial ATA II HDD Seagate Desktop HDD Barracuda 80GB Serial ATA II HDD
(show image)
ST380211AS-RFB Barracuda 80GB Serial ATA II HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 320GB 3.5 3.5" Serial ATA II Seagate Desktop HDD 320GB 3.5 3.5" Serial ATA II
(show image)
ST3320620AS-RFB 320GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 160GB Serial ATA II 7200RPM 8MB 25pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 160GB Serial ATA II 7200RPM 8MB 25pk bulk 3.5"
(show image)
ST3160811AS-25PK Barracuda 7200.9 160GB Serial ATA II 7200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 160GB Serial ATA II 7200RPM 2MB 25pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 160GB Serial ATA II 7200RPM 2MB 25pk bulk 3.5"
(show image)
ST3160211AS-25PK Barracuda 7200.9 160GB Serial ATA II 7200RPM 2MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 120GB Serial ATA II 7200RPM 8MB 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 120GB Serial ATA II 7200RPM 8MB 20pk bulk 3.5"
(show image)
ST3120811AS?20PK Barracuda 7200.9 120GB Serial ATA II 7200RPM 8MB 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB NCQ 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB NCQ 20pk bulk 3.5"
(show image)
ST3402111AS?20PK Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB NCQ 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 120GB Serial ATA II 2MB 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 120GB Serial ATA II 2MB 20pk bulk 3.5"
(show image)
ST3120211AS?20PK Barracuda 7200.9 120GB Serial ATA II 2MB 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 80GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 80GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5"
(show image)
ST380211AS?20PK Barracuda 7200.9 80GB Serial ATA II 7200RPM 2MB 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 160GB Serial ATA II 7200RPM 8MB 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 160GB Serial ATA II 7200RPM 8MB 20pk bulk 3.5"
(show image)
ST3160811AS?20PK Barracuda 7200.9 160GB Serial ATA II 7200RPM 8MB 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.10 250GB Serial ATA II 7200RPM 8MB 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.10 250GB Serial ATA II 7200RPM 8MB 20pk bulk 3.5"
(show image)
ST3250820AS?20PK Barracuda 7200.10 250GB Serial ATA II 7200RPM 8MB 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)