location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cheetah 15K.4 36GB 8MB Fibre Channel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST336854FC
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 36.7 GB 3.5" 15000 RPM Fibre Channel
  • - Server/workstation
  • - Storage drive buffer size: 8 MB
  • - 771 g
Warranty: 5 years
Long product name Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5" :
The long product name of Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cheetah 15K.4 36GB 8MB Fibre Channel
More>>>
Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5":
The official description of Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Cheetah 15K.4 is the best performance, lowest cost of ownership, 3.5-inch disc drive. It enables higher performance with fewer drives, while offering the industry's highest reliability.

Features:

15K RPM spindle speed
Delivers more I/O's per second than 10K, and faster sustained transfer rates, enabling the same high performance to be met with fewer drives.

Background Media Scan
Proactively scans the media for potential defects during drive idle time without using system bandwidth. It enables incipient errors to be corrected before data is lost.

Enhanced Error Correction Code
Better maintains performance throughout the life of the drive and reduces the probability of lost data.

Fluid Dynamic Bearing Motor
No ball bearings means reduced acoustics and improved reliability.

Full Duty Cycle Reliability
The Cheetah 15K.4 is designed to have the highest reliability, even when in used in demanding applications around the clock, 365 days per year.

Short summary description Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5":
This short summary of the Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 15K.4 36GB 8MB Fibre Channel, 36.7 GB, 15000 RPM, 8 MB, 3.5", Fibre Channel

Long summary description Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5":
This is an auto-generated long summary of Seagate Cheetah 15K.4 36GB 8MB Fibre Channel internal hard drive 36.7 GB 15000 RPM 3.5" based on the first three specs of the first five spec groups.

Seagate Cheetah 15K.4 36GB 8MB Fibre Channel. HDD capacity: 36.7 GB, HDD speed: 15000 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Fibre Channel

Features
HDD capacity *
36.7 GB
HDD speed *
15000 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Fibre Channel
Component for *
Server/workstation
HDD number of heads
2
Read seek time
3.5 ms
Write seek time
4 ms
Average latency
2 ms
Mean time between failures (MTBF)
1400000 h
Power
Power consumption (typical)
15.27 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating shock
60 G
Non-operating shock
250 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.1 mm
Weight
771 g
Other features
Acoustic pressure emissions
30 dB
Dimensions (WxDxH)
101.6 x 146.05 x 25.4 mm
Internal
Yes
Mac compatibility
No
USB powered
No
Drive device, transfer rate
400 MB/s
External power adapter
No
Compatible products
PCs
Brand Image Product code Product Stock Price from
Seagate Cheetah 36.7GB HDD internal hard drive 15000 RPM 8 MB 3.5" Ultra320 SCSI Seagate Cheetah 36.7GB HDD internal hard drive 15000 RPM 8 MB 3.5" Ultra320 SCSI
(show image)
ST336754LC-RFB 36.7GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 73.4GB HDD internal hard drive 15000 RPM 8 MB 3.5" SCSI Seagate Cheetah 73.4GB HDD internal hard drive 15000 RPM 8 MB 3.5" SCSI
(show image)
ST373454LC-RFB 73.4GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 36.7GB 3.5" Fibre Channel internal hard drive 15000 RPM 8 MB 3.5" Seagate Cheetah 36.7GB 3.5" Fibre Channel internal hard drive 15000 RPM 8 MB 3.5"
(show image)
ST336754FC 36.7GB 3.5" Fibre Channel 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 73.4GB 3.5" Fibre Channel internal hard drive 15000 RPM 8 MB 3.5" Seagate Cheetah 73.4GB 3.5" Fibre Channel internal hard drive 15000 RPM 8 MB 3.5"
(show image)
ST373454FC 73.4GB 3.5" Fibre Channel 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 146.8GB 3.5" Fibre Channel internal hard drive 15000 RPM 8 MB 3.5" Seagate Cheetah 146.8GB 3.5" Fibre Channel internal hard drive 15000 RPM 8 MB 3.5"
(show image)
ST3146854FC 146.8GB 3.5" Fibre Channel 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 36.7GB HDD internal hard drive 15000 RPM 8 MB 3.5" SCSI Seagate Cheetah 36.7GB HDD internal hard drive 15000 RPM 8 MB 3.5" SCSI
(show image)
ST336754SS 36.7GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 146.8GB HDD internal hard drive 15000 RPM 8 MB 3.5" SAS Seagate Cheetah 146.8GB HDD internal hard drive 15000 RPM 8 MB 3.5" SAS
(show image)
ST3146854SS 146.8GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 73.4GB HDD internal hard drive 15000 RPM 8 MB 3.5" SCSI Seagate Cheetah 73.4GB HDD internal hard drive 15000 RPM 8 MB 3.5" SCSI
(show image)
ST373454SS 73.4GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 73.4GB HDD internal hard drive 15000 RPM 8 MB 3.5" SCSI Seagate Cheetah 73.4GB HDD internal hard drive 15000 RPM 8 MB 3.5" SCSI
(show image)
ST373454LC 73.4GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 36.7GB HDD internal hard drive 15000 RPM 8 MB 3.5" Ultra320 SCSI Seagate Cheetah 36.7GB HDD internal hard drive 15000 RPM 8 MB 3.5" Ultra320 SCSI
(show image)
ST336754LC 36.7GB HDD 0.00
(excl. VAT)
0 (incl. VAT)