Seagate logo

Seagate Desktop HDD DB35 7200.3 320GB SATA 3Gb/s internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18299
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Seagate Desktop HDD DB35 7200.3 320GB SATA 3Gb/s internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Seagate Desktop HDD DB35 7200.3 320GB SATA 3Gb/s, 320 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD DB35 7200.3 320GB SATA 3Gb/s internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Seagate Desktop HDD DB35 7200.3 320GB SATA 3Gb/s. HDD capacity: 320 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.