Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320GB 3.5" SATA II
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3320620AS
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59742
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Jan 2019 09:56:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II :
The short editorial description of Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II

Barracuda 7200.10 320GB 3.5" SATA II
More>>>
Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II:
The official marketing text of Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II as supplied by the manufacturer

Barracuda 7200 hard drives from Seagate provide a wide range of capacities, fast performance and superb reliability, all at an excellent value. They are top storage choices for any ATA-based applications, including mainstream and high-performance PCs, low-cost servers and RAIDs, PC gaming systems and media PCs.

Short summary description Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II:
This short summary of the Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 320GB 3.5" SATA II, 3.5", 320 GB, 7200 RPM

Long summary description Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II:
This is an auto-generated long summary of Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate Desktop HDD 320GB 3.5" SATA II. HDD size: 3.5", HDD capacity: 320 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA II
Type *
Characteristics of the device.
HDD
Storage drive buffer size
16 MB
HDD number of heads
4
Track to track seek time
8.5 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
700000 h
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Power
Power consumption (read)
13 W
Power consumption (write)
13 W
Power
Power consumption (idle)
9.3 W
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
Environmental requirements for optimal protection from impact in operating mode
68 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
147 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
580 g
Other features
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
2.7 dB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:01:54
Uk has collected 55 expert reviews for Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:01:54
Nl heeft 55 proffesionele recensies verzameld voor Seagate Desktop HDD 320GB 3.5" SATA II 3.5". Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:01:53
Fr a recueilli 55 avis d’experts pour Seagate Desktop HDD 320GB 3.5" SATA II 3.5" 320 Go Série ATA II et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:01:54
De hat 55 Expertenmeinungen über Seagate Desktop HDD 320GB 3.5" SATA II 3.5 Zoll Serial ATA II eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:01:54
Testseek ha raccolto 55 recensioni da parte di esperti per Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Seriale ATA II e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:01:54
Es ha coleccionado 55 opiniones de expertos para Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:01:54
Dk har samlet 55 ekspertanmeldelser for Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:01:54
Se har samlat in 55 experttester för Seagate Desktop HDD 320GB 3.5" SATA II 3.5" Serial ATA II och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
pcauthority.com.au
Updated:
2013-09-23 01:18:57
750GB of storage. Backups may be problem.
83%
techradar.com
Updated:
2013-09-23 01:19:09
Seagates latest addition to its Barracuda range isnt just another update using existing technology; its a new desktop capacity record. At 750GB it offers amazing potential for everything from media centres to desktops. Once formatted, youre looking...
Good Great performance...
Bad Very loud, Not the cheapest...
Bottom line Seagates latest addition to its Barracuda range isnt just another update using existing technology; its a new desktop capacity record. At 750GB it offers amazing potential for everything from media centres to desktops. Once formatted, youre looking...
90%
tomshardware.co.uk
Updated:
2013-09-23 01:19:12
The concept of perpendicular recording (PR) has been getting a lot of press lately, and has finally been engineered into something we can actually get our hands on. For the longest time, hard drive capacities seemed locked at 250 GB, a temporary wall...
0%
alphr.com
Updated:
2013-09-23 01:19:15
Whether your PC is used primarily for digital imaging, gaming or media-centre duties, you need all the hard disk space you can get these days. And, at 750GB, the Barracuda 7200.10 is currently the largest single disk you can buy. The space is achiev...
83%
goodgearguide.com.au
Updated:
2013-09-23 01:19:17
Seagates Barracuda 7200.10 750GB drive, the largest hard drive to date, sets new standards for capacity, price, and performance. Its speed was especially notable on the PC World Test Centers write tests, where it came within a hairs breadth of match...
Good Extremely fast transfer rates, largest storage size on the market...
Bad A little expensive compared to other per-gigabyte prices. The Final Word If you want high-capacity storage that wont break the bank and perform impeccibly, this drive is your best bet.
Bottom line If you want high-capacity storage that wont break the bank and perform impeccibly, this drive is your best bet.
90%
expertreviews.co.uk
Updated:
2013-09-23 01:19:27
Verdict: This Seagate Barracuda is the biggest hard disk ever, but it isnt the most cost-effective. The Barracuda is reasonably fast, but its far cheaper to buy several smaller disks. If you store lots of music, photo and video files on your compu...
67%
overclockersclub.com
Updated:
2015-01-01 06:57:09
Are you looking for better performance from your computer? Does it already have all the latest in cutting edge equipment? If so, you may think that getting more performance would be not possible. You must now be thinking how it could be possible...
Good Size, Cache, Speed...
Bad Format time...
Bottom line After seeing these stunning results, it makes me wonder why I have never used a RAID 0 setup before! The sheer performance gains of this setup are absolutely stunning. The most obvious drawback to this type of setup would have to be failure. Since...
0%
tweaktown.com
Updated:
2015-01-01 06:57:09
The evolution of the desktop PC in the 21st century really has taken us for a very quick ride in the direction of Dual Channel memory, multiple core processors as well as multiple graphics cards for better gaming performance.Although, there is one area...
Bottom line Hard Disk Drives have for the most part been what are holding systems back, and while that is still true, companies like Seagate have been working real hard on performance related problems lately.Traditionally size has been important to the end users...
90%
overclockersclub.com
Updated:
2015-01-01 06:57:09
Well it’s that time again. You have finally filled up all of your available space and instead of backing it up to a cd/dvd, you would rather buy a new harddrive. Now comes the decision as to just what hard drive to buy. Currently, the 4 most popular...
Good Speed, Cost, Warranty...
Bad None...
Bottom line As we can see from the tests above, the Seagate wins in most of the tests. For the experienced or even novice computer techies, the Seagate would be a better choice. With a 5 year warranty, compared to the Western Digital’s 3 years, the Seagate come...
0%
overclockersclub.com
Updated:
2015-01-01 06:57:09
Can you smell what Seagate is cooking?! That’s right Western Digital, Hitachi, Samsung, and Fujitsu. Seagate has released their SATA 750 GB Sea monster, the Barracuda. This is also the first perpendicular recording hard drive on the market and it is...
Good 750 GB of Storage, SATA 150 and 300, Perpendicular Recording (less moving parts), @ 7200 rpm it will out run a 10,000 Raptor, No need to RAID, 5 year warranty...
Bad None at all...
Bottom line Performance, Quality, Reliability and Storage is what you will get from the Seagate 750 GB Barracuda SATA 3.0 GB/s 7200.10. This hard drive can hold multiple family videos, MP3s and games; it’s the perfect addition to anyone’s system. Compatib...
0%
uk.hardware.info
Updated:
2018-04-13 14:38:29
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
jmax-hardware.com
Updated:
2013-09-23 01:18:54
Difficile de comparer des unités aussi différentes. Quand certaines sont plutôt destinées à un usage grand public de stockage, d'autres sont plutôt spécialisées dans des tâches plus contraignantes comme la mise en RAID ou l'accès aléatoire multi-utilisateurs. Les premiers sont...
70%
Lesnumeriques.com
Updated:
2013-09-23 01:18:56
Bien que très loin des débits offerts par le Caviar SE16 de Western Digital, les performances du 7200.10 320 Go de Seagate sont plutôt bonnes. En écriture, le débit moyen est de 66 Mo/s tandis qu'il est de 64.3 Mo/s en lecture...
Good Débits assez bons, Chauffe très peu, Temps d'accès...
Bad Pas de gestion acoustique, Assez bruyant...
Bottom line Ce disque dur nous laisse sur notre faim. Ses débits sont assez bons, mais il reste néanmoins assez bruyant. Et c'est là tout le problème puisqu'il est impossible d'abaisser son niveau de bruit puisque la gestion acoustique...
60%
tech-talk.de
Updated:
2011-09-24 00:01:16
Bei der hier mit HD Tune getesteten Festplatte handelt es sich um eine Sata II Festplatte von Seagate. Die Seagate ST3320620AS hat 320GB und einen 16MB Cache und läuft mit 7.200 U/min.Ergebnisse:Die Zahlen sagen mehr als tausend Worte. Die Festplatte k...
0%
reviewcenter.de
Updated:
2013-09-23 01:18:56
In einem anderen Review haben wir bereits das mächtige 2 TB Große Raid 0 unter Windows XP Proffessional 64Bit vorgestellt.Um auch etwas anderes mal vorstezustellen kam heute ein Paket von Seagate in die Redaktion mit zwei 250 GB Festplatten. Der kleine...
Bottom line Was uns sehr gefallen hat war die reduzierte Bauform der Platten, so sind demnächst entweder spezielle Hdd Käfige effizienter zu nutzen oder es wird neue Käfige geben die mehr Platz herausschlagen. Laufruhe und Zugriffszeiten sind bei Seagate wie übli...
0%
Chip.de
Updated:
2013-09-23 01:18:56
Festplatten mit viel Speicher kosten nicht mehr die Welt. Aber welche ist die Schnellste, die Leiseste und die Günstigste? Oder anders gefragt: Was sind die besten internen und externen Festplatten überhaupt? Die Antworten liefern wir in folgendem Arti...
0%
hartware.de
Updated:
2013-09-23 01:18:56
WebtippSeagate Barracuda 250GB PreisvergleichSeagate Barracuda 7200.10 Eigentlich ist unser Vergleich von 250 GByte Festplatten schon fast ein halbes Jahr alt. Nun hat Seagate aber eine Festplatte mit entsprechender Kapazität auf Basis der Barracuda 72...
Bottom line Die neue Seagate Barracuda 7200.10 (ST3250410AS), die ja eigentlich eine Barracuda 7200.11 ist, macht hungrig auf die neuen Festplatten mit größeren Plattern, wie sie Seagate (Barracuda 7200.11) oder Samsung (F1 Serie) bald einführen werden. Die Festp...
0%
hartware.de
Updated:
2013-09-23 01:19:01
Seagate Barracuda 7200.10(Anklicken zum Vergrößern!) Vor kurzem haben wir unsere neue Festplattentestserie mit einer Samsung SpinPoint P120 und einer Hitachi Deskstar T7K250 mit je 250 GByte begonnen. Heute gesellt sich eine Barracuda 7200.10 mit 8 MBy...
Bottom line Seagate Barracuda Die Seagate Barracuda 7200.10 hat uns zwar zunächst mit sehr guten Lese- und Schreibwerten im h2benchw überrascht, aber gleichzeitig im FileCopy-Test enttäuscht. Die Festplatte kann nur bei ISOs punkten, unterliegt sonst aber fast im...
0%
pcmasters.de
Updated:
2013-09-23 01:19:12
Seagate bringt als erster Hersteller Desktop-Festplatten mit Perpendicular-Technik auf den Markt und sprengt dabei gleichzeitig alle Kapazitätsrekorde. Von 500 GB auf 750 GB wird ein großer Sprung gemacht. Doch was bringt die neue Technik und hohe Plat...
Bottom line Seagate 750 GB 7200.10 Wer viel Speicherplatz braucht, der ist mit der 750 GB großen 7200.10 bestens bedient.Kapazitätstechnisch ist die Festplatte absolut konkurrenzlos. Von der Geschwindigkeit her geht die Entwicklung dagegen in eine Sackgasse.Durc...
0%
Chip.de
Updated:
2013-09-23 01:19:19
Dank neuer Technologie bietet die Barracuda 7200.10 satte 750 GByte Speicher. Der hat allerdings seinen Preis - und auch sonst gibt es einiges anzumerken.
0%
pchs.it
Updated:
2013-09-23 01:18:54
I computer attuali hanno raggiunto potenze di calcolo impensabili fino a qualche tempo fa, inoltre l'accessibilita' a queste tecnologie ormai alla portata di tutti ha contribuito alla diffusione sempre piu' capillare dei PC specialmente nelle famiglie...
Bottom line Dai test effettuati siamo rimasti veramente soddisfatti dei dischi Seagate sia in configurazione singolo disco che in RAID. Proprio in configurazione RAID 0 questi dischi offrono prestazioni eccellenti che non deluderanno l'utente in nessun ambito. La...
0%
techtree.com
Updated:
2011-09-24 00:01:23
By now, weve all adjusted well to the fact that Perpendicular Magnetic Recording (PMR) HDDs (Hard Disk Drives) are getting faster and bigger with every passing day. Fortunately, now, this shift in HDD technology isnt isolated to only for those with d...
Good Good performance, Silent operation, Decent price.
Bad No NCQ.
80%
aoaforums.com
Updated:
2011-09-24 00:01:41
Rondog shares his thoughts on a recently replaced HDD and showing the (small) upside to hardware failure.Where to start… The drive was free. It was replaced under manufacturers warranty from Seagate after my 300GB SATA I series 8 drive started maki...
0%
elitebastards.com
Updated:
2011-09-24 00:01:47
Home Reviews Hardware Reviews Seagate ST3320620AS 320GB Serial ATA hard drive review Seagate ST3320620AS 320GB Serial ATA hard drive review Written by Hanners Tuesday, 25 July 2006 If theres one certainty for many computer users, its that you...
0%
barefeats.com
Updated:
2011-09-24 00:01:50
VERTICALLY STORED DATA BITSThe big news about the Seagate Barracuda 7200.10 is that it is the first drive to use vertically stored data bits. This enabled them to produce a record breaking 750GB drive. It also made us wonder if greater data density hel...
0%
techgage.com
Updated:
2011-09-24 00:01:53
"I need more storage" is something I seem to say with each year that passes. I am sure I am not alone in this. Only a few years ago, 100GB proved to be enough storage for most anyone, but then the digital explosion occurred. DVD backups, 20,000 music...
Bottom line This is a great drive, theres no two ways about it. In fact, I am giving it a 10/10 and our Editors choice. That may seem a little high, but this drive well deserves it. In the same price/density range, we have a Western Digital 320GB drive that reta...
100%
madshrimps.be
Updated:
2013-09-23 01:18:55
Getting a large capacity hard drive in 500Gb, 750Gb or 1000Gb is no longer reserved for those hardcore and professional users. If you have any hobby whether it is golf, RC stuffs, motorcycle, rock climbing, and or any sports, video taping and photos ha...
0%
extrememhz.com
Updated:
2013-09-23 01:18:55
As Terabyte drives continue to be released at a premium cost, the need for this kind of storage space from many has somewhat forced them to shell out a bit more money than really necessary. But is it wise to do so? If your a smart buyer, youll agree...
0%
anandtech.com
Updated:
2013-09-23 01:18:57
Seagate announced the Barracuda 7200.10 series over a year ago as the successor to their Barracuda 7200.9 series with much surprise as that particular product line had only been marketed for a very short period. The Barracuda 7200.10 series quickly bec...
Bottom line The performance of the Seagate Barracuda 7200.10 500GB is good but not outstanding when compared to other drives in its class. In fact, based upon our preliminary test results with the latest Samsung and Western Digital drives, the drive almost seems a...
0%
Thetechlounge.com
Updated:
2013-09-23 01:18:59
How much storage does one person need? 20GB, 40GB, 200Gb? Where does it end, or does it even end? Lucky for us, we never really have to answer that question. Each passing day brings us greater capacities for less money. Just last year, the 500GB hard d...
0%
cluboc.net
Updated:
2013-09-23 01:19:00
Are you frustrated by slow boot times of your OS or load times of your games? When you transfer or copy files does your computer tell you to just come back tomorrow? Ever since the PC was invited weve been cursed with the slowest component in a comput...
0%
tweaktown.com
Updated:
2013-09-23 01:19:01
The evolution of the desktop PC in the 21st century really has taken us for a very quick ride in the direction of Dual Channel memory, multiple core processors as well as multiple graphics cards for better gaming performance.Although, there is one area...
Bottom line Hard Disk Drives have for the most part been what are holding systems back, and while that is still true, companies like Seagate have been working real hard on performance related problems lately.Traditionally size has been important to the end users...
90%
smartcomputing.com
Updated:
2013-09-23 01:19:02
Seagate Barracuda 7200.10 750GB There are two schools of thought in buying a new hard drive these days. One is to buy the speediest drive available, which for the last few years has meant one of Western Digital’s 10,000rpm Raptors. The other is to g...
0%
xbitlabs.com
Updated:
2013-09-23 01:19:03
Time is unstoppable, but lately it has been going on at such a rate that we seem unable to catch up with it. But it’s even worse for those who are not trying to. Let’s make an attempt then? Let’s first try to recall what has been going o...
Bottom line In order not to miss anything, we’ll sum everything up separately for each manufacturer.Hitachi: the HDS725050KLA360 drive showed good results in IOMeter’s File Server and Web Server patterns, but moderate in the Workstation pattern. The HDS72...
0%
hardwaregeeks.com
Updated:
2013-09-23 01:19:04
The number one problem in the computer world is that no one has enough space for all the documents, pictures, movies they have stored on their computer. So there is a never ending demand for more storage space, along with drives fast enough to store a...
100%
crn.com
Updated:
2013-09-23 01:19:06
The Barracuda 7200.10 750 GB drive meets the storage capacity, performance and reliability requirements of both desktop computers and low-end servers. Its ideal for use in media center PCs, video editing stations, digital video recorders (DVRs) and set-to...
0%
sharkyextreme.com
Updated:
2013-09-23 01:19:07
There are two main factors in the development of new hardware technologies: speed and capacity. On one hand, we have the hardware enthusiasts demanding outer-limits drive performance, while on the other, online aficionados rapidly fill up their curren...
Good Exceptional Performance, 750GB in a Single Drive, 16MB Cache, SATA 3.0 Gb/s & NCQ...
Bad Can Run Hot...
Bottom line The Seagate Barracuda 7200.10 750GB hard drive is a prime example of a company working hard at the forefront of technology, and making good. Seagate offers perpendicular recording technology to the masses, and is able to not only increase drive capaci...
90%
overclock3d.net
Updated:
2013-09-23 01:19:07
With more and more people wanting to use their PC for recording live television, storing lossless audio and installing modern large-size game files, the hard drive industry has had to keep up. Seagate are a well-known force in the industry and well res...
Bottom line Now I have said the only negative thing I could think of about the Seagate 7200.10 750 GB lets move on to the conclusion.The drive is simply HUGE. 750GB is 250GB more than the closest competitor at present. Put two of these together in one PC and you have...
0%
maximumpc.com
Updated:
2013-09-23 01:19:09
Big companies rarely take chances, and Seagate—the world’s largest drive maker—is no exception. It has always played second fiddle to Hitachi when it comes to the 7,200rpm hard drive capacity war, and even though Seagate drives are reliable and semi-sp...
90%
tomshardware.com
Updated:
2013-09-23 01:19:11
We pit the Seagate 7200.10, a perpendicular recording marvel, against the latest 500 GB monsters from Maxtor and Western Digital. What benefits does the new technology offer, both now and for the future?...
0%
trustedreviews.com
Updated:
2013-09-23 01:19:13
The major feature of Seagate's new Barracuda 7200.10 hard drive is the use of perpendicular recording technology that boosts the capacity of the drive by an impressive percentage. Perpendicular technology stands the particles of magnetic media on their en...
80%
viperlair.com
Updated:
2013-09-23 01:19:14
For all of you media PC enthusiasts, video editors or just plain storage hogs, the search for hard drive space is now over.
Bottom line Before Perpendicular Recording Technology, we were not sure how drive manufacturers would deal with the demands for more storage space. The Seagate Barracuda 7200.9 was a good performer, but as we saw then, the lower capacity drives with denser platte...
0%
hothardware.com
Updated:
2013-09-23 01:19:15
Seagate recently released its new Barracuda 7200.10 storage line, and with that, the company introduced the largest hard drive on the market at 750GB. While that is impressive in itself, there is more to the story. Along with bringing a new line and the h...
90%
Bjorn3d.com
Updated:
2013-09-23 01:19:15
We learned many of the answers to many of our questions by perusing technical papers supplied by Seagate. First, and foremost, how did Seagate increase the volume of their drives so radically? To answer that question we must first understand areal de...
Good A massive 750 GB storage capacity, Very fast, only supplanted by the Western Digital Raptor 150, 16MB cache...
Bad Price for general use may be prohibitive for some...
Bottom line Scott and I both feel that Seagate has once again come up with a real winner for the storage market with the introduction of the 7200.10 750GB drive. Although not the fastest drive on the market as we alluded to earlier with our mention of the Western...
90%
silentpcreview.com
Updated:
2013-09-23 01:19:16
Perpendicular recording technology has trickled down to a desktop drive... and what a difference it makes. Seagates new 7200.10 boasts 750 GB of space ? 50% more than any other drive currently on the market. The drive has already begun collecting acco...
Bottom line Seagate has done it again. The Barracuda 7200.10 is an exceptionally large drive with exceptionally loud seeks. Its suitability for a low noise system depends on how much those 750 GB are needed within a single drive. If huge capacity is not an absolu...
0%
Techreport.com
Updated:
2013-09-23 01:19:16
SINCE THE FIRST TIME "Get Perpendicular" got stuck in our heads, weve anxiously anticipated the arrival of perpendicular recording technology. The wait has been long, especially on the desktop, but perpendicular recording has finally arrived in Seagat...
Bottom line Perpendicular recording tech has taken what seems like forever to make its way to desktop hard drives. Given what weve seen of the Barracuda 7200.10, it was well worth the wait. The drive pushes storage to new heights, offering a whopping 750 GB of ca...
0%
anandtech.com
Updated:
2013-09-23 01:19:18
"We are what we repeatedly do." This statement by the famous Greek critic, philosopher, physicist, and zoologist Aristotle expresses our beliefs about the technological capabilities of Seagate. Seagate has been at the forefront of storage design, manuf...
0%
pcworld.com_techhive.com
Updated:
2013-09-23 01:19:18
Seagate Barracuda 7200.10 750GB The Barracuda 7200.10 750GB uses new technology to achieve 50 percent greater capacity--and top-flight performance--in our tests. Seagates Barracuda 7200.10 750GB drive, the largest hard drive to date, sets new high-wat...
Good Gargantuan drive...
Bad Expensive...
Bottom line The Barracuda 7200.10 750GB uses new technology to achieve 50 percent greater capacity--and top-flight performance--in our tests.
86%
v3.co.uk
Updated:
2013-09-23 01:19:19
A quiet, 750GB internal hard drive at a hefty price...
80%
techarp.com
Updated:
2013-09-23 01:19:20
Seagate 750GB Barracuda 7200.10 Serial ATA Hard DriveSeagate has pushed the capacity of their desktop drives even further with the release of the Barracuda 7200.10 hard drive. Thats three quarters of a terabye of storage space in a single drive! The B...
0%
extremetech.com
Updated:
2013-09-23 01:19:21
Now, Seagate is shipping its 7200.10 series, including a suite of products that differ only in the amount of buffer available or in the disk interface. SATA 3Gbps drives include the ST3750640AS, offering a 16MB cache, while the ST3750840AS ships with 8...
Good Huge capacity; fast; quiet operation; good cost per gigabyte.
Bad Runs a little warm; backing up full drives can be problematic.
Bottom line Seagate delivers a winner, using perpendicular recording technology to deliver record capacities per platter and excellent transfer rates at a reasonable price...
90%
planetx64.com
Updated:
2013-09-23 01:19:23
Wow, I don?t have much to say about this drive that isn?t positive. This drive performed much better then expected. Perpendicular recording showed a very impressive increase in average read speeds, this is much higher than was originally expected. The...
93%
bigbruin.com
Updated:
2013-09-23 01:19:24
Seagate really does have the Steve Austin of hard drives on their hands with the Barracuda 7200.10, as it really is better, stronger, faster. One thing the 6 Million Dollar Man didnt have going for him was being "bigger", which is obviously something...
Good Big (understatement) Fast (another understatement) All the benefits of perpendicular recording technology Low cost per GB Seagates 5 year warranty...
Bad High total cost...
Bottom line Seagate really does have the Steve Austin of hard drives on their hands with the Barracuda 7200.10, as it really is better, stronger, faster. Better in terms of the lower noise, and lower heat production provided in part by the implementation of perpen...
100%
techgage.com
Updated:
2013-09-23 01:19:26
There are countless markets when it comes to computers, and they all have one thing in common. Each one has numerous companies fighting for the top spot, and the storage market is not excluded from the battle. While hard drives are not usually the pe...
Bottom line I have said it before, and will say it again: Seagate is impressing everyone. Since last fall, they have made a couple huge bangs, and show no sign of slowing down. Their 500GB drive came and impressed techies everywhere, especially with its insane b...
90%
pclabs.com.tr
Updated:
2013-09-23 01:18:54
Takip eden okuyucularımız geçtiğimiz haftalarda Western Digital'ın yüksek performanslı Caviar Black diskini incelediğimizi hatırlar. O yazı hazırlandığı sırada Seagate'in güncel model ailesinin benzer temsilcisi test merkezimizde yoktu. Şimdi Seagate'i...
0%
techtree.com
Updated:
2016-11-26 18:21:14
By now, weve all adjusted well to the fact that Perpendicular Magnetic Recording (PMR) HDDs (Hard Disk Drives) are getting faster and bigger with every passing day. Fortunately, now, this shift in HDD technology isnt isolated to only for those with d...
Good Good performance, Silent operation, Decent price.
Bad No NCQ.
80%
Show all
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3750640AS 750GB 3.5" SATA II EUR 16,18
(excl. VAT)
EUR 19,41 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.10 250GB ATA100 20pk bulk 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.10 250GB ATA100 20pk bulk 3.5" Ultra-ATA/100
(show image)
ST3250620A?20PK Barracuda 7200.10 250GB ATA100 20pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD 250GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 250GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3250820AS 250GB 3.5" SATA II 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk 3.5" Serial ATA II Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk 3.5" Serial ATA II
(show image)
ST3250620AS?20PK Barracuda 7200.10 250GB SATA II 20pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD 320GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100 Seagate Desktop HDD 320GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100
(show image)
ST3320620A 320GB 3.5" Ultra ATA/100 EUR 114,18
(excl. VAT)
EUR 137,01 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB NCQ 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB NCQ 20pk bulk 3.5"
(show image)
ST3402111AS?20PK Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB NCQ 20pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD 320GB 3.5 3.5" Ultra-ATA/100 Seagate Desktop HDD 320GB 3.5 3.5" Ultra-ATA/100
(show image)
ST3320620A-RFB 320GB 3.5 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 80GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 80GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5"
(show image)
ST380211AS?20PK Barracuda 7200.9 80GB Serial ATA II 7200RPM 2MB 20pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD 500GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 500GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3500630AS 500GB 3.5" SATA II EUR 80,67
(excl. VAT)
EUR 96,80 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5"
(show image)
ST340211AS?20PK Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
Customer service details
X