location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pipeline HD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3320310CS-RFB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783163183
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 380 g
Long product name Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA :
The long product name of Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pipeline HD 320GB Hard Drive
More>>>
Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA:
The official description of Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boasting capacities up to 500 GB, Seagate® Pipeline HD™ drives deliver unprecedented levels of acoustic, power and vibration performance for high-definition DVRs. With the ability to support at least 10 simultaneous streams and operate at drive case temperatures of up to 75°C, they provide reliable storage that enables consumers to take full advantage of premium services like video on demand. Featuring Windows Vista certification that makes them an ideal solution for media centers, Seagate Pipeline HD drives are the gold standard for high-definition recording.

Key Features and Benefits
- 160 GB on a single platter enables a cost-effective entry point while 500 GB delivers capacity for up to 100 hours of high-definition or up to 500 hours of standard-definition TV.
- PVR acoustic profile as low as 19dB supports bedroom and living room system usage models.
- Operational power consumption as low as 4.7W for greater energy efficiency and reduced heat generation
- Proven Seagate reliability—designed for worry-free DVR operation with segment-leading 0.57% AFR
- Low-current spin-up for ease of integration and power supply design
- Available Seagate Secure™ technology improves content security as part of a system digital rights management strategy.
- Seagate SoftSonic™ motor technology and optimized seek profiles enable years of quiet, worry-free operation.

Applications
- DVRs and media centers (Windows Vista certified)
- External storage
- Home theater PCs
- IPTV
- Multimedia hard drive recorders
- Audio servers
- Karaoke and audio jukeboxes

Short summary description Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA:
This short summary of the Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Pipeline HD 320GB, 320 GB, 8 MB, Serial ATA

Long summary description Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA:
This is an auto-generated long summary of Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA based on the first three specs of the first five spec groups.

Seagate Pipeline HD 320GB. HDD capacity: 320 GB, Storage drive buffer size: 8 MB, Interface: Serial ATA

Features
HDD capacity *
320 GB
Storage drive buffer size *
8 MB
Interface *
Serial ATA
Type *
HDD
Start/stop cycles
50000
Power
Power consumption (standby)
0.6 W
Power consumption (idle)
3 W
Start-up current
1.8 A
Operational conditions
Operating temperature (T-T)
0 - 75 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating shock
70 G
Non-operating shock
300 G
Weight & dimensions
Width
101.6 mm
Height
20 mm
Depth
147 mm
Weight
380 g
Other features
HDD transfer rate
300 Mbit/s
Power requirements
5V ± 5%, 12V ± 10%
Internal
Yes
Data transfer rate
3 Gbit/s
Drive ready time
8 s
Source Testseek summary Average rating
Reviews
Updated:
2017-11-15 03:36:52
Uk has collected 3 expert reviews for Seagate Pipeline HD 320GB internal hard drive 8 MB Serial ATA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
silentpcreview.com
Updated:
2017-11-15 03:36:52
With the LP and the second generation Pipeline HD drives, Seagate offers a solid third choice to consumers looking for quiet, energy efficient hard disks. The three models tested here shine in two areas in particular. Compared to the WD Caviar Green and Samsung EcoGreen series, the Seagates drives run a bit snappier with noticeably higher read speeds and lower random access times...
0%
Brand Image Product code Product Stock Price from
Seagate Pipeline HD 160GB Hard Drive internal hard drive 8 MB Serial ATA Seagate Pipeline HD 160GB Hard Drive internal hard drive 8 MB Serial ATA
(show image)
ST3160310CS Pipeline HD 160GB Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)