Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate SV35 Series 250 GB SATA 3Gb/s 20pk 3.5" Serial ATA II

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SV35 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV35 Series 250 GB SATA 3Gb/s 20pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3250824SV-20PK
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3898
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate SV35 Series 250 GB SATA 3Gb/s 20pk 3.5" Serial ATA II :
The short editorial description of Seagate SV35 Series 250 GB SATA 3Gb/s 20pk 3.5" Serial ATA II

SV35 Series 250 GB SATA 3Gb/s 20pk
More>>>
Seagate SV35 Series 250 GB SATA 3Gb/s 20pk 3.5" Serial ATA II:
The official marketing text of Seagate SV35 Series 250 GB SATA 3Gb/s 20pk 3.5" Serial ATA II as supplied by the manufacturer

3.5-inch hard drives for surveillance digital video recording

Maximum Capacity and Performance Specifications Optimized for Surveillance Digital Video Recorders (SDVRs)
- Highest capacities enable the use of fewer hard drives driving improved reliability
- Performance recording strategies made possible through ATA-7 streaming command support, which allows reads/writes to be customized for video or data payloads
- Power-optimized systems to reduce power consumption, lower heat dissipation, improve reliability and allow the use of low-cost, high-efficiency power supplies
- System spin-down support to send drives into low-power sleep mode when not in active use, again improving power efficiency, reliability and thermal management

Short summary description Seagate SV35 Series 250 GB SATA 3Gb/s 20pk 3.5" Serial ATA II:
This short summary of the Seagate SV35 Series 250 GB SATA 3Gb/s 20pk 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate SV35 Series SV35 Series 250 GB SATA 3Gb/s 20pk, 3.5", 250 GB, 7200 RPM

Long summary description Seagate SV35 Series 250 GB SATA 3Gb/s 20pk 3.5" Serial ATA II:
This is an auto-generated long summary of Seagate SV35 Series 250 GB SATA 3Gb/s 20pk 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate SV35 Series SV35 Series 250 GB SATA 3Gb/s 20pk. HDD size: 3.5", HDD capacity: 250 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA II
Component for *
What this product is used as a part of (component for).
Surveillance system
Storage drive buffer size
8 MB
Read seek time
17 ms
Write seek time
14 ms
Track to track seek time
0.8 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating shock
Environmental requirements for optimal protection from impact in operating mode
63 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
147 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
635 g
Other features
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
Customer service details