Seagate logo

Seagate SV35 Series 250GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38882
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Seagate SV35 Series 250GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Seagate SV35 Series 250GB 3.5" SATA II, 250 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Seagate SV35 Series 250GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Seagate SV35 Series 250GB 3.5" SATA II. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.