Seagate logo

Seagate Desktop HDD Barracuda ES.2 SATA 3.0-Gb/s 250-GB HD internal hard drive 250 GB 7200 RPM 16 MB 3.5" Serial ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17812
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Seagate Desktop HDD Barracuda ES.2 SATA 3.0-Gb/s 250-GB HD internal hard drive 250 GB 7200 RPM 16 MB 3.5" Serial ATA:

Seagate Desktop HDD Barracuda ES.2 SATA 3.0-Gb/s 250-GB HD, 250 GB, 7200 RPM, 16 MB, 3.5", Serial ATA

Long summary description Seagate Desktop HDD Barracuda ES.2 SATA 3.0-Gb/s 250-GB HD internal hard drive 250 GB 7200 RPM 16 MB 3.5" Serial ATA:

Seagate Desktop HDD Barracuda ES.2 SATA 3.0-Gb/s 250-GB HD. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.