location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SV35 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV35.3 250 GB SATA 3Gb/s 25pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3250310SV-25PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 3.5" 7200 RPM Serial ATA
  • - Surveillance system
  • - Storage drive buffer size: 8 MB
  • - 382 g
Warranty: 5-year limited warranty
Long product name Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA :
The long product name of Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SV35.3 250 GB SATA 3Gb/s 25pk
More>>>
Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:
The official description of Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Seagate® SV35 Series™ drive enables security industry manufacturers, integrators and installers to accomplish more with less, greatly improving their surveillance solution offerings in terms of capacity, reliability, performance and features—all while taking advantage of an industry-leading Seagate 5-year limited warranty.

Key Advantages
- Enterprise-class reliability for 24x7 video surveillance applications, with >1 million hours MTBF and <1 percent AFR
- ATA-7 streaming commands allow for data reads and writes to be tailored to either video, data or a combination of both,
guaranteeing smooth, reliable video streaming as well as high-integrity database updates.
- Enhanced caching capabilities enable superior video recording quality.
- Capable of operating under drive case temperatures of up to 75˚C
- Reduced power consumption and heat generation enable surveillance systems to run cooler and last longer
Best-Fit Applications
- Video surveillance digital video recorder (SDVR)
- Video surveillance network digital video recorder (SNVR)
- Direct-attached and network-attached JBOD video surveillance storage

Short summary description Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:
This short summary of the Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk, 250 GB, 7200 RPM, 8 MB, 3.5", Serial ATA

Long summary description Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:
This is an auto-generated long summary of Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA based on the first three specs of the first five spec groups.

Seagate SV35 Series SV35.3 250 GB SATA 3Gb/s 25pk. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
250 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Serial ATA
Component for *
Surveillance system
Read seek time
14 ms
Write seek time
15 ms
Bytes per sector
512
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
101.6 mm
Height
20.2 mm
Depth
147 mm
Weight
382 g
Other features
Internal
Yes
Data transfer rate
3 Gbit/s