Seagate logo

Seagate DB35 Series SV35 Series 7200.2 160GB SATA II 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10318
Info modified on:
04 Apr 2025, 11:56:48
Short summary description Seagate DB35 Series SV35 Series 7200.2 160GB SATA II 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Seagate DB35 Series SV35 Series 7200.2 160GB SATA II 25pk, 160 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Seagate DB35 Series SV35 Series 7200.2 160GB SATA II 25pk internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Seagate DB35 Series SV35 Series 7200.2 160GB SATA II 25pk. HDD capacity: 160 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.