Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 120GB Serial ATA II HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3120211AS
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14046
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Year Warranty
Long product name Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD :
The short editorial description of Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD

Barracuda 120GB Serial ATA II HDD
More>>>
Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD:
The official marketing text of Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD as supplied by the manufacturer

The Barracuda 7200.9 is a 3.5" disc drive with reduced height (20mm vs. traditional 26mm drives). The product is available in 40, 80, 120 and 160GByte capacities with 2 and 8MB cache offerings. To support your application requirements the Barracuda 7200.9 is configured as a SATA 1.5Gb/s interface but can be easily configured to SATA 3Gb/s by removing a single jumper on the drive.

New Low Profile Height
Lighter design weighs less and reduces shipping costs.

Seagate SoftSonic
Seagate SoftSonic motor enables whisper-quiet operation.

Reversed PCBA Electronics
By reversing the circuit board, the drive electronics are protected from handling damage during shipping and integration.

Perpendicular Recording Technology
Perpendicular Recording increases data density while decreasing moving parts for a more dependable drive.

Short summary description Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD:
This short summary of the Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD, 120 GB, 7200 RPM

Long summary description Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD. HDD capacity: 120 GB, HDD speed: 7200 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA II
Storage drive buffer size
2 MB
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.16 ms
Bytes per sector
512
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1.5 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operational conditions
Operating shock
Environmental requirements for optimal protection from impact in operating mode
63 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
20 mm
Depth
The distance from the front to the back of something.
147 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
380 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 146.99 x 19.99 mm
Internal
The product is built in.
Yes
USB powered
The device can be powered via a USB connection.
No
External power adapter
No
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 40GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 40GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3402111AS 40GB 3.5" SATA II EUR 4,17
(excl. VAT)
EUR 5,00 (incl. VAT)
Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD Seagate Desktop HDD Barracuda 120GB Serial ATA II HDD
(show image)
ST3120811AS Barracuda 120GB Serial ATA II HDD 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 80GB Serial ATA II 7200RPM 8MB 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 80GB Serial ATA II 7200RPM 8MB 20pk bulk 3.5"
(show image)
ST380811AS?20PK Barracuda 7200.9 80GB Serial ATA II 7200RPM 8MB 20pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 160 GB 7200 rpm Serial ATA NCQ Serial ATA II Seagate Desktop HDD Barracuda 7200.9 160 GB 7200 rpm Serial ATA NCQ Serial ATA II
(show image)
ST3160212AS Barracuda 7200.9 160 GB 7200 rpm Serial ATA NCQ EUR 42,69
(excl. VAT)
EUR 51,22 (incl. VAT)
Seagate Desktop HDD 80GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 80GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST380811AS 80GB 3.5" SATA II 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 120GB Serial ATA II 2MB 20pk bulk 3.5" Seagate Desktop HDD Barracuda 7200.9 120GB Serial ATA II 2MB 20pk bulk 3.5"
(show image)
ST3120211AS?20PK Barracuda 7200.9 120GB Serial ATA II 2MB 20pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD Barracuda 80GB Serial ATA II HDD Seagate Desktop HDD Barracuda 80GB Serial ATA II HDD
(show image)
ST380211AS Barracuda 80GB Serial ATA II HDD EUR 21,53
(excl. VAT)
EUR 25,84 (incl. VAT)
Seagate Desktop HDD 160GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 160GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3160811AS 160GB 3.5" SATA II 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD 80GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 80GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3802110AS 80GB 3.5" SATA II 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 160 GB 7200 rpm SATA 3Gb/s Serial ATA II Seagate Desktop HDD Barracuda 7200.9 160 GB 7200 rpm SATA 3Gb/s Serial ATA II
(show image)
ST3160211AS Barracuda 7200.9 160 GB 7200 rpm SATA 3Gb/s 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details