Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120GB HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3120023A
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17087
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 03 Jan 2019 17:46:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 :
The short editorial description of Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100

120GB HDD, ATA100, 8.89 cm (3.5") , 2MB, 9ms, 7200rpm
More>>>
Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100:
The official marketing text of Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 as supplied by the manufacturer

Superior performance and high capacity make the Barracuda ATA products a perfect solution for users looking for speedy ATA disc drives that can boost the performance of their PCs and even perform jobs traditionally handled by SCSI technology. The drives offer an unprecedented combination of price and performance for applications supported by ATA RAID systems.

Corporate workhorse PCs, high-performance PCs, and high-performance consumer gaming and video-editing systems all benefit from the quiet, performance-oriented specifications of Seagate's Barracuda ATA family.

Barracuda ATA drives continue to garner industry press accolades and rave reviews worldwide for their superior performance, ruggedness and value.

All Barracuda ATA drives include Seagate's comprehensive 3D Defense System for the best data protection in the industry, and sound barrier technology for the quietest performance available. Seagate provides DiscWizard for easy installation, and SeaTools for quick and accurate drive diagnosis.

Short summary description Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 120GB HDD, 3.5", 120 GB, 7200 RPM

Long summary description Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD 120GB HDD. HDD size: 3.5", HDD capacity: 120 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra-ATA/100
Type *
Characteristics of the device.
HDD
Storage drive buffer size
2 MB
HDD number of heads
4
Read seek time
1 ms
Write seek time
1.2 ms
Average seek time
9.4 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
600000 h
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
13 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.7 W
Power consumption (PowerSave)
0.7 W
Power consumption (read)
12 W
Power
Power consumption (write)
12 W
Power consumption (idle)
9.5 W
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
Environmental requirements for vibration in operating mode
0.5 G
Non-operating vibration
Environmental requirements for vibration in non-operating mode
5 G
Operating altitude
-198.12 - 3048 m
Non-operating altitude
-198.12 - 12192 m
Operating shock
Environmental requirements for optimal protection from impact in operating mode
63 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.8 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
147 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
635 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:26
Uk has collected 1 expert review for Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:26
Nl heeft 1 proffesionele recensie voor Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:26
Fr a recueilli 1 avis d’experts pour Seagate Desktop HDD 120GB HDD 3.5" 120 Go Ultra-ATA/100 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:26
De hat 1 Expertenmeinung für Seagate Desktop HDD 120GB HDD 3.5 Zoll Ultra-ATA/100 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:26
Testseek ha raccolto 1 recensione da parte di esperti per Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:26
Es ha coleccionado 1 opiniones de expertos para Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:26
Dk har samlet 1 ekspertanmeldelse for Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:26
Se har samlat in 1 experttest för Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:10:25
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:10:25
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:10:25
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:10:24
0%
Source Review comments Score
storagereview.com
Updated:
2016-11-14 23:13:26
Seagates Barracuda ATA IV offered decent performance coupled with previously unheard of lows in noise. What kind of improvements does the fifth-generation Cuda ATA offer?...
0%
Show all
Customer service details