location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 1000GB HDD 1 TB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST31000640SS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 1000GB HDD 1 TB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 7200 RPM SAS
  • - Server/workstation HDD
  • - Storage drive buffer size: 16 MB
  • - 530 g
Long product name Seagate Desktop HDD 1000GB HDD 1 TB SAS :
The long product name of Seagate Desktop HDD 1000GB HDD 1 TB SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barracuda ES.2 SAS 3.0-Gb/s 1-TB Hard Drive
More>>>
Seagate Desktop HDD 1000GB HDD 1 TB SAS:
The official description of Seagate Desktop HDD 1000GB HDD 1 TB SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Barracuda® ES2 drive is perfect for high-capacity, 7200-RPM nearline storage where dollars/GB and watts/GB are primary metrics. It offers energy-saving PowerTrim™ features, internal data integrity protection, superior rotational vibration tolerance and a SATA 3.0-Gb/s interface.

Key Features and Benefits
- Perpendicular recording technology for maximum capacity
- 24x7 operation and 1.2 M hrs. MTBF
- Dynamic power saving using Seagate PowerTrim™ technology
- Broad spectrum rotational vibration tolerance at 12.5 rads/s2
- Error recovery control - quick error resolution to prevent system timeouts
- Workload management to ensure operational reliability
- Quick and robust download with firmware security checks
- Write Same command for efficient RAID initialization
- Idle Read After Write data integrity checking
- 16-MB cache
- Low total cost of ownership
- 5-year limited warranty

Short summary description Seagate Desktop HDD 1000GB HDD 1 TB SAS:
This short summary of the Seagate Desktop HDD 1000GB HDD 1 TB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 1000GB HDD, 1 TB, 7200 RPM

Long summary description Seagate Desktop HDD 1000GB HDD 1 TB SAS:
This is an auto-generated long summary of Seagate Desktop HDD 1000GB HDD 1 TB SAS based on the first three specs of the first five spec groups.

Seagate Desktop HDD 1000GB HDD. HDD capacity: 1 TB, HDD speed: 7200 RPM

Features
HDD capacity *
1 TB
HDD speed *
7200 RPM
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
Storage drive buffer size
16 MB
Read seek time
8.5 ms
Write seek time
9.5 ms
Average latency
4.16 ms
Mean time between failures (MTBF)
1200000 h
Power
Power consumption (typical)
13 W
Power consumption (idle)
10.2 W
Power
Start-up current
3 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating vibration
12.5 G
Operating shock
63 G
Non-operating shock
300 G
Weight & dimensions
Width
101.6 mm
Height
26.1 mm
Depth
147 mm
Weight
530 g
Other features
Acoustic pressure emissions
0.27 dB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:08:52
Uk has collected 4 expert reviews for Seagate Desktop HDD 1000GB HDD 1 TB SAS and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
hothardware.com
Updated:
2011-09-24 00:08:49
Let’s talk about SCSI for a moment. The disk interface which was once ubiquitous with high-end workstations and servers is now on the verge of obsolescence. With the influx of inexpensive and reliable Serial ATA hard disks and hardware SATA RAID con...
Bottom line Seagate’s Barracuda ES.2 SAS drives make for an interesting and certainly unexpected entry to the rapidly evolving storage market. Seagate definitely took a chance with this drive, as no other player in the market has taken desktop-class technology...
0%
Country Distributor
United Kingdom 1 distributor(s)