location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Enterprise
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Exos 15E900
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST300MP0006
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST300MP0006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490068058 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Seagate ST300MP0006 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 100% faster random write performance with Enhanced Caching that accelerates OLTP, VDI, web server and database applications
  • - Simplify data centre integration with Fast Format™ models which can be addressed as 512 emulation and re-serviced to 4K native formats
  • - Seagate Secure™ capabilities ensure authentic and trusted products from a secure supply chain, available with hardware-based encryption (SED), Instant Secure Erase (ISE), TAA compliance and FIPS 140-2
Warranty: 5 years limited
Long product name Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS :
The long product name of Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 GB, 2.5", 256 MB, SAS 12Gb/s, 15000 RPM, 512 Native
More>>>
Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS:
The official description of Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Seagate® Exos™15E900 enterprise hard drive is the world's fastest hard drive, with capacities up to 900 GB in a 2.5-inch form factor, and is intended for traditional data centres where density, power consumption and data integrity are paramount.

Performance You Need With the Affordability You Demand
Exos 15E900 hard drives accelerate I/O operations and complete more transactions faster — even during peak demand. The 900 GB model Exos 15E900 was the first to store 50% more mission-critical data than any other 15K hard drive. By providing higher capacities at lower cost than high-performance alternatives, Exos 15E900 drives help optimise TCO. They deliver more predictable performance (up to 27% more sustained data rate than previous generation) while helping to protect data from corruption due to unexpected power loss.

Unrivalled Versatility Is Key
The Exos 15E900 supports all drive formats, including 512 native and a single Fast Format TM model for advanced formats (4Kn and 512e) that simplifies drive management. Industry-leading read caching with TurboBoost® technology for optimum response times is perfect for OLTP applications. The Advanced Write Caching feature utilises enhanced algorithms for the industry’s highest mission-critical storage workload performance efficiencies. The Exos 15E900 uses traditional NAND and advanced algorithms to promote hot data and meet performance requirements (up to 2.6× improvements over last generation). By enabling high density with power efficiency, Exos 15E900 drives are ideal for space- and power-constrained enterprise data centres. Widely accepted, proven sixth-generation technology provides reliable access to demanding high-performance applications.

Industry-Leading Data Security Features
Seagate Secure TM models provide hardware-based security to help protect data-atrest. With Instant Secure Erase, drive retirement is safe, fast and cost-efficient. Seagate Secure models meet the NIST 800-88 media sanitisation specification and support the Trusted Computer Group (TCG) standard.

Short summary description Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS:
This short summary of the Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Enterprise ST300MP0006, 2.5", 300 GB, 15000 RPM

Long summary description Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS:
This is an auto-generated long summary of Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS based on the first three specs of the first five spec groups.

Seagate Enterprise ST300MP0006. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 15000 RPM

Features
HDD size *
2.5"
HDD capacity *
300 GB
HDD speed *
15000 RPM
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
Storage drive buffer size
256 MB
HDD interface transfer rate
12 Gbit/s
HDD number of heads
2
Average latency
2 ms
Power
Power consumption (typical)
6.9 W
Power consumption (idle)
4.7 W
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
2.4 G
Operating shock
40 G
Non-operating shock
400 G
Weight & dimensions
Width
69.8 mm
Height
15 mm
Depth
100.5 mm
Weight
225 g
Packaging data
Storage drive adapter included
No
Logistics data
Harmonized System (HS) code
84717050
Source Testseek summary Average rating
Reviews
Updated:
2018-04-28 14:05:34
Uk has collected 4 expert reviews for Seagate Enterprise ST300MP0006 internal hard drive 2.5" 300 GB SAS and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
tweaktown.com
Updated:
2018-04-28 14:05:34
The chasm between HDD and SSD performance has led to a variety of approaches to merge the capacity and economy of HDDs with the low-latency performance of flash storage. Many of these approaches leverage software and hardware in a multitude of caching and...
Bottom line Seagate has brought their Turbo SHHD into the Enterprise Performance product line with the second-generation TurboBoost models. This provides two options for those seeking the fastest HDD storage available: the standard 15K v5 model, or TurboBoost models...
93%
tweaktown.com
Updated:
2018-04-28 14:05:34
The march to provide more density is never-ending, and over the last 60 years of HDD development, we have witnessed a 500 million-fold increase in areal density. This push for more density has also spawned smaller drives for the performance segment. The d...
Bottom line 3.5" 15K models are being phased out of production, and thus in the datacenter as well, which turns attention to nimble 2.5" 15K offerings. Flash is increasingly leveraged for high-performance tiers, but the need for performance hard disk drives remains...
93%
tweaktown.com
Updated:
2018-04-28 14:05:34
The Seagate Enterprise Performance 15K HDD v4 brings an increase in capacity to the 2.5" 15K HDD segment. The 15K v4 offers capacities of 600GB, 450GB, and 300GB in the 2.5" form factor. Along with the bump in capacity, Seagate offers 228 MB/s in sequenti...
Bottom line The need for nimble storage arrays with enough capacity for large datasets is increasing in the datacenter. Pairing fast drives with a small form factor and good power consumption characteristics delivers great performance at a reasonable price. The cont...
95%
storagereview.com
Updated:
2018-04-28 14:05:34
The Seagate Enterprise Performance 15k HDD is the fifth generation of Seagate's Enterprise Performance line. The drive is a 2.5” form factor, 15K SAS 12Gb/s HDD coupled with the “TurboBoost” of 32GB of eMLC flash for faster read and write performance as w...
Good Double the capacity of previous generations, Top performer in most tests, Small 2.5” form factor with SAS interface...
Bad Has double the capacity of previous generations, but still is only 600GB...
Bottom line The Seagate Enterprise Performance 15k HDD delivers higher performance than Seagate's previous hybrid drives. This performance makes it a good fit in Tier-1 deployments who benefit from the drive's capabilities and economics...
0%
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)