Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate OneTouch III Mini Edition external hard drive 60 GB Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneTouch III
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneTouch III Mini Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R14B060
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6258
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Maxtor 1-year limited warranty
Long product name Seagate OneTouch III Mini Edition external hard drive 60 GB Silver :
The short editorial description of Seagate OneTouch III Mini Edition external hard drive 60 GB Silver

Maxtor OneTouch III Mini Edition, 60GB, USB2.0
More>>>
Seagate OneTouch III Mini Edition external hard drive 60 GB Silver:
The official marketing text of Seagate OneTouch III Mini Edition external hard drive 60 GB Silver as supplied by the manufacturer

Portable storage with software for simple backup, sync and security for your files on the go. Weighing less than 8 ounces, the Maxtor OneTouch™ III Mini Edition is the perfect solution for anyone who needs an easy, secure way to carry their up-to-date digital portfolio. With up to 100GB, there's ample room to safeguard your important documents, videos, photos, graphics, music, and more. Featuring the award-winning Maxtor OneTouch technology with automated backup scheduling, Maxtor DriveLock™ and Encryption for two levels of additional security, and Data Synchronization between two or more computers. USB 2.0 interface. PC compatible.

- Ideal backup and storage for carrying your digital portfolio with you
- Maxtor OneTouch™ button - the easy way to make backup copies of your files
- Two levels of security against unauthorized use - Maxtor DriveLock™ and Encryption
- Automatic Synchronization of two or more computer's data
- Simple Maxtor user-interface for drive management, security and automated backup scheduling
- Creates historical backup versions with comprehensive system and data restore to a point in time
- System Rollback - rolls back your PC settings to a point in time while keeping data current
- USB 2.0 for fast data interface and power source
- Customizable Maxtor OneTouch™ button
- Plug and play storage
- Power on/off button
- Quick and easy installation
- PC compatible

Short summary description Seagate OneTouch III Mini Edition external hard drive 60 GB Silver:
This short summary of the Seagate OneTouch III Mini Edition external hard drive 60 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate OneTouch III Mini Edition, 60 GB, 2.0, 5400 RPM, Silver

Long summary description Seagate OneTouch III Mini Edition external hard drive 60 GB Silver:
This is an auto-generated long summary of Seagate OneTouch III Mini Edition external hard drive 60 GB Silver based on the first three specs of the first five spec groups.

Seagate OneTouch III Mini Edition. HDD capacity: 60 GB. USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Type
Characteristics of the device.
HDD
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Bus powered *
No
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
205 g
Width
The measurement or extent of something from side to side.
133 mm
Depth
The distance from the front to the back of something.
20 mm
Height
The measurement of the product from head to foot or from base to top.
90 mm
Other features
Internal
The product is built in.
No
Power requirements
100-240 VAC, 60HZ
I/O ports
An interface on a device to which you can connect another device.
USB2.0
Brand Image Product code Product Stock Price from
Seagate OneTouch III Mini Edition external hard drive 100 GB Silver Seagate OneTouch III Mini Edition external hard drive 100 GB Silver
(show image)
R14B100 OneTouch III Mini Edition 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details