Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate DiamondMax HDD 8s 40GB SATA 7200 3.5" Serial ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiamondMax
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD DiamondMax 8s 40GB SATA 7200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXE:6E040T0
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5112
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate DiamondMax HDD 8s 40GB SATA 7200 3.5" Serial ATA :
The short editorial description of Seagate DiamondMax HDD 8s 40GB SATA 7200 3.5" Serial ATA

HDD DiamondMax 8s 40GB SATA 7200
More>>>
Seagate DiamondMax HDD 8s 40GB SATA 7200 3.5" Serial ATA:
The official marketing text of Seagate DiamondMax HDD 8s 40GB SATA 7200 3.5" Serial ATA as supplied by the manufacturer

DiamondMax 8S is a 40GB 7200RPM drive that brings Serial ATA performance to entry desktop systems. Serial ATA enables data transfer rates up to 150MB/sec while native command queuing intelligently reorders commands to enhance system efficiency and performance. Low height improves airflow and cooling in systems and low weight reduces shipping costs. DiamondMax 8S drives deliver high reliability and data integrity using the Maxtor- developed Shock Protection System and Data Protection System. Combining performance and value, these drives procide and ideal solution for entry systems transitioning to Serial ATA.

Short summary description Seagate DiamondMax HDD 8s 40GB SATA 7200 3.5" Serial ATA:
This short summary of the Seagate DiamondMax HDD 8s 40GB SATA 7200 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate DiamondMax HDD DiamondMax 8s 40GB SATA 7200, 3.5", 40 GB, 7200 RPM

Long summary description Seagate DiamondMax HDD 8s 40GB SATA 7200 3.5" Serial ATA:
This is an auto-generated long summary of Seagate DiamondMax HDD 8s 40GB SATA 7200 3.5" Serial ATA based on the first three specs of the first five spec groups.

Seagate DiamondMax HDD DiamondMax 8s 40GB SATA 7200. HDD size: 3.5", HDD capacity: 40 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Storage drive buffer size
2 MB
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
510 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146.3 x 101.6 x 17.5 mm
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
1.5 Gbit/s
Customer service details
X