Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate HDD KIT 80GB IDE 3.5"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD KIT 80GB IDE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L14P080G
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7243
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate HDD KIT 80GB IDE 3.5" :
The short editorial description of Seagate HDD KIT 80GB IDE 3.5"

HDD KIT 80GB IDE 7200RPM RETAIL NS (PC)
More>>>
Seagate HDD KIT 80GB IDE 3.5":
The official marketing text of Seagate HDD KIT 80GB IDE 3.5" as supplied by the manufacturer

Fast
With a 7200 RPM hard drive, systems boot faster, programs launch quicker and file saving is snappier.

Easy
MaxBlast installation software guides you step-by-step through the entire process.

Reliable
Features the latest advances in mechanical and electronic design to provide one of the most award-winning, reliable drives in the industry

Short summary description Seagate HDD KIT 80GB IDE 3.5":
This short summary of the Seagate HDD KIT 80GB IDE 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate HDD KIT 80GB IDE, 3.5", 80 GB, 7200 RPM

Long summary description Seagate HDD KIT 80GB IDE 3.5":
This is an auto-generated long summary of Seagate HDD KIT 80GB IDE 3.5" based on the first three specs of the first five spec groups.

Seagate HDD KIT 80GB IDE. HDD size: 3.5", HDD capacity: 80 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Storage drive buffer size
2 MB
Read seek time
9.3 ms
Write seek time
9.3 ms
Average seek time
10 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
9.6 ms
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
350 g
Other features
Minimum system requirements
Windows System Requirements • Available 3.5-inch drive bay • Windows 98SE, Me, 2000, or XP • CD-ROM drive Macintosh System Requirements • Available 3.5-inch drive bay • Power Mac G4 or other Power Mac with Mac-compatible ATA PCI card (not included) • Mac OS 8.6 or higher, OS X 10.1 or higher • Drives larger than 137GB require Mac-compatible ATA/133 card (not included)
Internal
The product is built in.
Yes
Networking features
n/a
Total storage capacity
The total amount of data that can be stored on the device.
80 GB
Customer service details