Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate ATLAS 10K III 36GB U320 36GB SCSI internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATLAS 10K III 36GB U320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU36J/KU036J4
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8999
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 03 Apr 2017 11:37:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate ATLAS 10K III 36GB U320 36GB SCSI internal hard drive :
The short editorial description of Seagate ATLAS 10K III 36GB U320 36GB SCSI internal hard drive

ATLAS 10K III 36GB U320 80PIN 3.5IN 4.5MS 10KRPM 8MB
More>>>

Seagate ATLAS 10K III 36GB U320 36GB SCSI internal hard drive:
The official marketing text of Seagate ATLAS 10K III 36GB U320 36GB SCSI internal hard drive as supplied by the manufacturer
These drives provide exceptional performance, capacity and value for servers, workstations and storage subsystems. With capacities of 18.4GB, 36.7GB and 73.4GB, and seek time as fast as 4.5ms, they are ideal for applications demanding rock-solid reliability and standard SCSI drive performance. The Ultra320 interface includes features such as packetization and quick arbitrate and select, which greatly increase data throughput, and MaxAdapt™ (adaptive active filtration) for optimized signal quality.

Like other Maxtor drives, the Atlas™ 10K III drives provide superior shock durability with the Maxtor Shock Protection System, which guards against the effects of mistreatment during handling and integration. The result for systems integrators is fewer returns, lower total cost of ownership, and more satisfied customers. Other valuable features include active LVD bus hot pluggable design, intelligent bus management, and automatic SCSI mode configuration.
Short summary description Seagate ATLAS 10K III 36GB U320 36GB SCSI internal hard drive:
This short summary of the Seagate ATLAS 10K III 36GB U320 36GB SCSI internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate ATLAS 10K III 36GB U320, 3.5", 36 GB, 10000 RPM, SCSI, 8 MB
Long summary description Seagate ATLAS 10K III 36GB U320 36GB SCSI internal hard drive :

Seagate ATLAS 10K III 36GB U320. Hard drive size: 3.5", Hard drive capacity: 36 GB, Hard drive speed: 10000 RPM, Hard drive interface: SCSI, Drive device, buffer size: 8 MB

This is an auto-generated long summary of Seagate ATLAS 10K III 36GB U320 36GB SCSI internal hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
36 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Hard disk average seek time
4.5 ms
Track to track seek time (read/write)
0.3 ms
Hard disk number of heads
4
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
700 g
Other features
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
320 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 147 x 26.1 mm
Internal
The product is built in.
Yes
Sustained data rate
55 MB/s
X