Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate HD Atlas 10K III 18GB U320 68pin 10krpm 3.5" SCSI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Atlas 10K III 18GB U320 68pin 10krpm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU018L2
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7138
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years (when purchased directly from authorized dealers)
Long product name Seagate HD Atlas 10K III 18GB U320 68pin 10krpm 3.5" SCSI :
The short editorial description of Seagate HD Atlas 10K III 18GB U320 68pin 10krpm 3.5" SCSI

HD ATLAS10K III 18GB U320 68PIN LVD 10000RPM
More>>>
Seagate HD Atlas 10K III 18GB U320 68pin 10krpm 3.5" SCSI:
The official marketing text of Seagate HD Atlas 10K III 18GB U320 68pin 10krpm 3.5" SCSI as supplied by the manufacturer

Introducing Atlas™ 10K III-Ultra320, the next generation Maxtor SCSI hard disk drive providing full implementation of all mandatory and optional Ultra320 SCSI interface features as defined in T10/SPI-4 rev. 9 draft standard. These features include Adaptive Active Filtering (AAF), Packetization and Quick Arbitration and Selection (QAS). Adaptive Active Filtering is a Maxtor technology innovation that allows the drive to adapt to changing system configurations and components while optimizing signal quality. This translates into lower error rates, easier integration, and increased bus efficiency for optimal system performance. Ultra320 SCSI provides the highest ever data bus bandwidth and is designed to handle the most demanding enterprise server applications. Enterprise computer users will now have faster, more reliable data transfer rates for optimal use in: multi-stream video and audio, data warehousing applications, web servers, RAID applications, large file transfers, non-linear editing, high-end graphics, electronic cinema, scientific data processing, video servers, image processing, high definition play back, super computer, and 3D animation. The Atlas 10K III-U320 has proven full inter-operability with major SCSI and SCSI RAID controller manufacturers and it is backwards compatible with prior SCSI interface standards.

Short summary description Seagate HD Atlas 10K III 18GB U320 68pin 10krpm 3.5" SCSI:
This short summary of the Seagate HD Atlas 10K III 18GB U320 68pin 10krpm 3.5" SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate HD Atlas 10K III 18GB U320 68pin 10krpm, 3.5", 18 GB, 10000 RPM

Long summary description Seagate HD Atlas 10K III 18GB U320 68pin 10krpm 3.5" SCSI:
This is an auto-generated long summary of Seagate HD Atlas 10K III 18GB U320 68pin 10krpm 3.5" SCSI based on the first three specs of the first five spec groups.

Seagate HD Atlas 10K III 18GB U320 68pin 10krpm. HDD size: 3.5", HDD capacity: 18 GB, HDD speed: 10000 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
18 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SCSI
Storage drive buffer size
8 MB
HDD number of heads
2
Read seek time
4.5 ms
Features
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
3 ms
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
700 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 147 x 26.1 mm
Internal
The product is built in.
Yes
Customer service details