Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate HDD KIT 250GB RETAIL 3.5" EIDE/ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD KIT 250GB RETAIL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K14J250
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6397
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard Warranty 1 year
Long product name Seagate HDD KIT 250GB RETAIL 3.5" EIDE/ATA :
The short editorial description of Seagate HDD KIT 250GB RETAIL 3.5" EIDE/ATA

HDD KIT 250GB RETAIL IDE 5400RPM PC & MAC
More>>>
Seagate HDD KIT 250GB RETAIL 3.5" EIDE/ATA:
The official marketing text of Seagate HDD KIT 250GB RETAIL 3.5" EIDE/ATA as supplied by the manufacturer

Experience strong performance and leadingedge capacity for today’s storage-hungry applications. By simply upgrading to a Maxtor 5400 RPM hard drive, you can extend your computer’s life, increase performance, and add much-needed storage for digital video, photos, and MP3s. Maxtor 5400 RPM drives feature the industry's fastest parallel ATA interface, Ultra ATA/133, for burst transfer rates of up to 133 MB/sec. And every Maxtor 5400 RPM hard drive kit includes MaxBlast software for Windows to make installation a snap. Whether your storage needs are for creative work, business, or fun, make sure your system has the capacity to perform—make sure it has a Maxtor drive inside.

Short summary description Seagate HDD KIT 250GB RETAIL 3.5" EIDE/ATA:
This short summary of the Seagate HDD KIT 250GB RETAIL 3.5" EIDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate HDD KIT 250GB RETAIL, 3.5", 250 GB, 5400 RPM

Long summary description Seagate HDD KIT 250GB RETAIL 3.5" EIDE/ATA:
This is an auto-generated long summary of Seagate HDD KIT 250GB RETAIL 3.5" EIDE/ATA based on the first three specs of the first five spec groups.

Seagate HDD KIT 250GB RETAIL. HDD size: 3.5", HDD capacity: 250 GB, HDD speed: 5400 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Storage drive buffer size
2 MB
Access time
12.6 ms
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Other features
Minimum system requirements
Windows System Requirements • Available 3.5-inch drive bay • Windows 98SE, Me, 2000, or XP • CD-ROM drive • Drives larger than 137GB require Windows 2000 SP3 or higher,XP SP1 or higher, or ATA/133 PCI card • Specially marked kits with ATA/133 card require available PCI slot Macintosh System Requirements: • Available 3.5-inch drive bay • Power Mac G4 or other Power Mac with Mac-compatible ATA PCI card (not included) • Mac OS 8.6 or higher, OS X 10.1 or higher • Drives larger than 137GB require Mac-compatible ATA/133 card (not included)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 26.1 x 147 mm
Internal
The product is built in.
Yes
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE, Me, 2000, or XP Mac OS 8.6 or higher, OS X 10.1 or higher
Total storage capacity
The total amount of data that can be stored on the device.
250 GB
I/O ports
An interface on a device to which you can connect another device.
ULTRA ATA
Customer service details