Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk SCSI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Atlas 15K II 73GB U320 68pin 1pk bulk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8E073L0
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5829
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 03 Jan 2019 11:53:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk SCSI :
The short editorial description of Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk SCSI

HD Atlas 15K II 73GB U320 68Pin 15.000rpm 1pk bulk (20PK see TD article 948459)
More>>>
Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk SCSI:
The official marketing text of Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk SCSI as supplied by the manufacturer

The Atlas 15K II SCSI drive is one of the industry’s fastest and reliable 15K RPM hard disk drive, with average seek times as fast as 3.0ms, maximum sustained data transfer rate of 98MB/sec, and designed for a 1.4 million hours MTTF. The Atlas 15K II drive can manage the most demanding I/O-intensive and high-bandwidth applications with superior reliability and adaptability. Maxtor’s intelligent drive technology, MaxAdapt®, allows the Atlas 15K II drive to adapt to various system designs and conditions for ease of integration and maintains optimal performance.

Short summary description Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk SCSI:
This short summary of the Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk, 73 GB, 15000 RPM

Long summary description Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk SCSI:
This is an auto-generated long summary of Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk SCSI based on the first three specs of the first five spec groups.

Seagate HD Atlas 15K II 73GB U320 68pin 1pk bulk. HDD capacity: 73 GB, HDD speed: 15000 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SCSI
Storage drive buffer size
8 MB
HDD number of heads
4
Read seek time
3.1 ms
Write seek time
3.5 ms
Track to track seek time
0.3 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
2 ms
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
910 g
Other features
Power requirements
+5VDC (+-5%), +12 VDC (+-5%)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 147 x 26 mm
Internal
The product is built in.
Yes
Sustained data rate
98 MB/s
I/O ports
An interface on a device to which you can connect another device.
68-pin Wide LVD
Customer service details