Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate DIAMONDMAX 536DX 30GB IDE 3.5" Ultra-ATA/100

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIAMONDMAX 536DX 30GB IDE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4W030H2
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6275
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Jan 2019 10:35:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate DIAMONDMAX 536DX 30GB IDE 3.5" Ultra-ATA/100 :
The short editorial description of Seagate DIAMONDMAX 536DX 30GB IDE 3.5" Ultra-ATA/100

DIAMONDMAX 536DX 30GB IDE NS (PC)
More>>>
Seagate DIAMONDMAX 536DX 30GB IDE 3.5" Ultra-ATA/100:
The official marketing text of Seagate DIAMONDMAX 536DX 30GB IDE 3.5" Ultra-ATA/100 as supplied by the manufacturer

This high-capacity 30GB drive is designed for fast desktop systems and small workstations. It's specifically suited for storage-hungry multimedia and Internet applications where high burst and sustained transfer rates are crucial. The Ultra ATA/100 interface and 2MB SDRAM cache buffer provide data transfer speeds up to 100MBps. They also have Maxtor Adaptive ATA Control for unsurpassed data integrity and Maxtor Silent Store technology for whisper-quiet acoustic performance. Whether your application is technical, multimedia or Internet-based, the Maxtor 536DX delivers an unbeatable combination of capacity, speed and reliability.

Short summary description Seagate DIAMONDMAX 536DX 30GB IDE 3.5" Ultra-ATA/100:
This short summary of the Seagate DIAMONDMAX 536DX 30GB IDE 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate DIAMONDMAX 536DX 30GB IDE, 3.5", 30 GB, 5400 RPM

Long summary description Seagate DIAMONDMAX 536DX 30GB IDE 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate DIAMONDMAX 536DX 30GB IDE 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate DIAMONDMAX 536DX 30GB IDE. HDD size: 3.5", HDD capacity: 30 GB, HDD speed: 5400 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
30 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra-ATA/100
Storage drive buffer size
2 MB
HDD number of heads
2
Track to track seek time
1 ms
Average seek time
11 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.55 ms
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
580 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 147 x 26 mm
Internal
The product is built in.
Yes
Customer service details