location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB Barracuda
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31000528AS show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2023 11:17:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM Serial ATA II
  • - Storage drive buffer size: 32 MB
  • - 622 g
Long product name Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II :
The long product name of Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB Barracuda, 3.5" SATA, 32MB Cache, 7200RPM, 640g
More>>>
Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II:
The official description of Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best-Fit Applications
- Workstations
- Desktop RAID
- Gaming PCs
- High-end PCs
- Mainstream PCs
- USB/FireWire/eSATA personal external storage

The Seagate® Barracuda® 7200.12 hard drive combines proven technology and components with industry-leading manufacturing expertise to deliver up to 1 TB of sustainable desktop storage with 32-MB cache.

By combining sustainable Seagate technology and components with industry-leading volume manufacturing, the Seagate Barracuda 7200.12 drive delivers up to 1 TB of green, low-power yet high-performance, desktop storage.

This versatile drive family, also available in capacities of 750-GB with 32-MB cache, 500-GB with 16-MB cache, and 320, 250 and 160-GB—all with 8-MB cache, is ideal for desktop applications such as workstations, desktop RAID, gaming PCs, high-end PCs, mainstream PCs and USB/FireWire/eSATA external storage.

Short summary description Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II:
This short summary of the Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 1TB Barracuda, 1 TB, 7200 RPM, 32 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Seagate Desktop HDD 1TB Barracuda internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate Desktop HDD 1TB Barracuda. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
1 TB
HDD speed *
7200 RPM
Storage drive buffer size *
32 MB
HDD size *
3.5"
Interface *
Serial ATA II
Read seek time
8.5 ms
Write seek time
9.5 ms
Average latency
4.16 ms
Bytes per sector
512
Power
Operating voltage
5 / 12 V
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
40 - 70 °C
Operating shock
70 G
Operational conditions
Non-operating shock
300 G
Weight & dimensions
Width
101.6 mm
Height
26.1 mm
Depth
147 mm
Weight
622 g
Other features
Sustained data rate
125 MB/s
Ethernet LAN
No
Acoustic pressure emissions
2.5 dB
Dimensions (WxDxH)
101.6 x 146.99 x 26.1 mm
Internal
Yes
Data transfer rate
300 Gbit/s
USB powered
No
FireWire 400
No
FireWire 800
No
Fibre Channel
No
Country Distributor
United Kingdom 1 distributor(s)