Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Scythe Katana 3 Type I CPU Cooler Processor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scythe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Katana 3 Type I CPU Cooler
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCKTN-3000I
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4571225045078
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scythe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17829
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 01 Jan 2018 09:54:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Scythe Katana 3 Type I CPU Cooler Processor:
This short summary of the Scythe Katana 3 Type I CPU Cooler Processor data-sheet is auto-generated and uses the product title and the first six key specs.
Scythe Katana 3 Type I CPU Cooler, Processor, LGA 1150 (Socket H3),LGA 1151 (Socket H4),LGA 1155 (Socket H2),LGA 1156 (Socket H),LGA 1366..., 31.07 dB, Socket T / LGA775 Socket LGA1156 Socket LGA1366, Black, 495 g
Long summary description Scythe Katana 3 Type I CPU Cooler Processor :

Scythe Katana 3 Type I CPU Cooler. Suitable for: Processor, Supported processor sockets: LGA 1150 (Socket H3),LGA 1151 (Socket H4),LGA 1155 (Socket H2),LGA 1156 (Socket H),LGA 1366..., Noise level (high speed): 31.07 dB. Colour of product: Black. Weight: 495 g. Dimensions (WxDxH): 94 x 108 x 143 mm, Rotational speed: 2500 RPM

This is an auto-generated long summary of Scythe Katana 3 Type I CPU Cooler Processor based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 16 expert reviews for Scythe Katana 3 Type I CPU Cooler and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)