location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scythe Kama Bay Speaker ACE Silver 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scythe Check ‘Scythe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kama Bay Speaker ACE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCBS-2000S-S show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Scythe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scythe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 17:13:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Scythe Kama Bay Speaker ACE Silver 3 W:
This short summary of the Scythe Kama Bay Speaker ACE Silver 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

Scythe Kama Bay Speaker ACE, 2.0 channels, 3 W, Silver

Long summary description Scythe Kama Bay Speaker ACE Silver 3 W:
This is an auto-generated long summary of Scythe Kama Bay Speaker ACE Silver 3 W based on the first three specs of the first five spec groups.

Scythe Kama Bay Speaker ACE. Audio output channels: 2.0 channels. RMS rated power: 3 W. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:24:57
Uk has collected 1 expert review for Scythe Kama Bay Speaker ACE Silver 3 W and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-23 23:24:57
The Kama Bay Speaker Ace is an unusual set of speakers which slot into a spare drive bay PC's 5.25in drive bay. On its rear is a port for a four-pin molex power connector and a standard 3.5mm audio jack. A PCI backplate with a hole in it is included, t...
Bottom line We can't think of any reason to buy the Kama Bay Speaker Ace - it won't even replace your monitor speakers...
40%