SCOTT i-CX 2 2.0 channels 1.6 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4902
Info modified on:
21 Oct 2022, 10:32:10
Long product name SCOTT i-CX 2 2.0 channels 1.6 W:

i-CX 2, 2x 0.8W RMS, iPod/iPhone Dock, 0.9kg

Short summary description SCOTT i-CX 2 2.0 channels 1.6 W:

SCOTT i-CX 2, 2.0 channels, 1.6 W, 8 Ω, 5 cm, 3.5 mm, iPad, iPhone

Long summary description SCOTT i-CX 2 2.0 channels 1.6 W:

SCOTT i-CX 2. Audio output channels: 2.0 channels, RMS rated power: 1.6 W, Impedance: 8 Ω. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPad, iPhone. Supported radio bands: AM, FM. Display: LED

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.