SCOTT i-CDX 23 Lutle Digital 3 W AM, FM Black MP3 playback

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4189
Info modified on:
21 Oct 2022, 10:32:10
Long product name SCOTT i-CDX 23 Lutle Digital 3 W AM, FM Black MP3 playback:

i-CDX 23 Lutle, 2x 1.5W, iPod/iPhone Dock, CD/MP3, AM/FM, 1.1kg

Short summary description SCOTT i-CDX 23 Lutle Digital 3 W AM, FM Black MP3 playback:

SCOTT i-CDX 23 Lutle, Digital, AM, FM, 87.3 - 108 MHz, 522 - 1620 kHz, Player, CD, CD-R, CD-RW

Long summary description SCOTT i-CDX 23 Lutle Digital 3 W AM, FM Black MP3 playback:

SCOTT i-CDX 23 Lutle. Tuner type: Digital, Supported radio bands: AM, FM, FM band range: 87.3 - 108 MHz. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Repeat all, Repeat one. RMS rated power: 3 W. Display type: LCD. Product colour: Black, Volume control: Digital

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.