location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scotch 550 15mm x 3m (x10) Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scotch Check ‘Scotch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scotch 550 15mm x 3m (x10)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86877 show
Show alternative article codes used in the online market place
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘Scotch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scotch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Scotch 550 15mm x 3m (x10) Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - Transparent
  • - Width: 15 mm
Long product name Scotch 550 15mm x 3m (x10) Transparent :
The long product name of Scotch 550 15mm x 3m (x10) Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transparent Tape 15mm x 3m (10)
More>>>
Short summary description Scotch 550 15mm x 3m (x10) Transparent:
This short summary of the Scotch 550 15mm x 3m (x10) Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Scotch 550 15mm x 3m (x10), 3 m, Transparent, 15 mm

Long summary description Scotch 550 15mm x 3m (x10) Transparent:
This is an auto-generated long summary of Scotch 550 15mm x 3m (x10) Transparent based on the first three specs of the first five spec groups.

Scotch 550 15mm x 3m (x10). Length: 3 m, Product colour: Transparent. Width: 15 mm

Brand Image Product code Product Stock Price from
Scotch

Scotch Crystal 600 7.5 m Transparent
(show image)
95763 Crystal 600 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 508-1910 10 m Transparent 10 pc(s)
(show image)
68332 508-1910 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 508 66 m Transparent 10 pc(s)
(show image)
66224 508 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 508-1510 10 m Transparent 10 pc(s)
(show image)
65858 508-1510 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 550 19mm x 33m (x8) Transparent
(show image)
86937 Scotch 550 19mm x 33m (x8) 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 550 19mm x 10m (x8) Transparent
(show image)
85027 Scotch 550 19mm x 10m (x8) 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 508 33 m Transparent 10 pc(s)
(show image)
7100213206 508 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Crystal Clear 600 33 m Transparent
(show image)
30598A Crystal Clear 600 0.00
(excl. VAT)
0 (incl. VAT)