location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scotch SCPR18 stationery/craft scissors Office scissors Straight cut Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scotch Check ‘Scotch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCPR18
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCPR18 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046719271337
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scotch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2023 13:04:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Scotch SCPR18 stationery/craft scissors Office scissors Straight cut Grey, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Straight cut
  • - Single
  • - Adult
  • - Proper use: Office scissors
  • - Blade material: Stainless steel
  • - Hand orientation: Ambidextrous
  • - Length: 180 mm
  • - 20 g
More>>>
Short summary description Scotch SCPR18 stationery/craft scissors Office scissors Straight cut Grey, Red:
This short summary of the Scotch SCPR18 stationery/craft scissors Office scissors Straight cut Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Scotch SCPR18, Adult, Straight cut, Single, Grey, Red, Stainless steel, Office scissors

Long summary description Scotch SCPR18 stationery/craft scissors Office scissors Straight cut Grey, Red:
This is an auto-generated long summary of Scotch SCPR18 stationery/craft scissors Office scissors Straight cut Grey, Red based on the first three specs of the first five spec groups.

Scotch SCPR18. Target audience: Adult, Cut type: Straight cut, Type: Single. Length: 180 mm, Width: 65 mm, Depth: 10 mm. Quantity per pack: 1 pc(s)