Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Scosche boomBOTTLE H2O 5 W Mono portable speaker Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scosche
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
boomBOTTLE H2O
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTH2OY
Category
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byScosche: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6127
This statistic is based on the 93634 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91523 free Open Icecat users.
Info modified on: 12 Jul 2018 16:46:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Scosche boomBOTTLE H2O 5 W Mono portable speaker Yellow :
The short editorial description of Scosche boomBOTTLE H2O 5 W Mono portable speaker Yellow

5W, Bluetooth 4.0, A2DP, AVRCP, BT profiles
More>>>
Short summary description Scosche boomBOTTLE H2O 5 W Mono portable speaker Yellow:
This short summary of the Scosche boomBOTTLE H2O 5 W Mono portable speaker Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Scosche boomBOTTLE H2O, 1.0 channels, 1-way, 5 cm, 5 W, Wireless, A2DP,AVRCP

Long summary description Scosche boomBOTTLE H2O 5 W Mono portable speaker Yellow:
This is an auto-generated long summary of Scosche boomBOTTLE H2O 5 W Mono portable speaker Yellow based on the first three specs of the first five spec groups.

Scosche boomBOTTLE H2O. Audio output channels: 1.0 channels, Speaker type: 1-way, Driver diameter: 5 cm. RMS rated power: 5 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP,AVRCP, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Yellow, Design: Other. Recommended usage: Mobile phone / Smartphone

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 04:15:33
Uk has collected 16 expert reviews for Scosche boomBOTTLE H2O 5 W Mono portable speaker Yellow and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 04:15:33
Nl heeft 16 proffesionele recensies verzameld voor Scosche boomBOTTLE H2O 5 W Mono draadloze luidspreker Geel. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 04:15:33
Fr a recueilli 16 avis d’experts pour Scosche boomBOTTLE H2O 5 W Enceinte portable mono Jaune et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 04:15:33
De hat 16 Expertenmeinungen über Scosche boomBOTTLE H2O 5 W Tragbarer Mono-Lautsprecher Gelb eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 04:15:33
Testseek ha raccolto 16 recensioni da parte di esperti per Scosche boomBOTTLE H2O 5 W Altoparlante portatile mono Giallo e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 04:15:33
Es ha coleccionado 16 opiniones de expertos para Scosche boomBOTTLE H2O 5 W Altavoz monofónico portátil Amarillo y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 04:15:33
Dk har samlet 16 ekspertanmeldelser for Scosche boomBOTTLE H2O 5 W Bærbar mono højttaler Gul og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 04:15:33
Se har samlat in 16 experttester för Scosche boomBOTTLE H2O 5 W Bärbar monohögtalare Gul och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-09-12 04:15:33
The Scosche BoomBOTTLE is a portable speaker , able to pair with smartphone or tablet or laptop via USB or 3.5mm jack. It's shaped like a drinks bottle and built to withstand the rigours of an active and outward-bound lifestyle. The Scosche BoomBOTTLE ret...
Bottom line Reasonably priced and well built. If you don't expect awesome audio this portable speaker set will serve you well. The Scosche BoomBOTTLE is ideal for active types who like to make noise when out and about in the great outdoors.Tags:Smart Home,Peripherals...
80%
expertreviews.co.uk
Updated:
2014-09-12 04:15:33
The Scosche BoomBottle is built to slot into a bicycle water bottle holder, and is rugged, water resistant and available in a wide range of colours, including a variety of bright acid tones that'll be easy to spot if the speaker accidentally rattles out i...
Bottom line This tough, long-lasting speaker is your perfect companion if you can't get enough of the great outdoors...
100%
futurefive.co.nz
Updated:
2016-02-21 11:47:49
With summer fully underway, you may have considered the best way to transport your music whilst you are out and about - whether it's on the beach, at a party or just maybe you're trying to find a way to make your music more portable.The Scosche BoomBOTTLE...
Good Delivers nice crisp sound via Bluetooth, Easy to set up even if you don't know how to work Bluetooth, Where it lacks in looks it makes up in other features, LiIon battery makes for each charging and long lasting use, Includes 3.5mm standard aux jack in ca...
Bad Emphasis on the bass and lower tones, great for someone who likes that kind of thing, not great for certain genres of music, There is an integrated microphone if you want to use it with phone calls but that features seems a bit odd, If you do get it wet...
80%
stereopoly.de
Updated:
2016-11-16 16:00:15
Michael hat erst vor ein paar Wochen den Bluetooth Lautsprecher RIVA TURBO X hier in einem Testbericht vorgestellt. Auch heute habe ich wieder ein Exemplar aus der Kategorie „Beschallt euren Strandaufenthalt“ – die Scosche boomBOTTLE+.Die boomBOTTLE+ von...
Bottom line Vielen Dank an Scosche für die Bereitstellung des Testgerätes!ÜberLetzte ArtikelFolgt mir ^^OlliIst beruflich im SAP Geschäft tätig, seit 2015 nach langer Pause aber wieder in der Blogosphäre unterwegs. Hat eine attestierte „Technik-Macke“ mit einer Vorli...
0%
the-gadgeteer.com
Updated:
2014-09-12 04:15:33
Let me start off by saying the Scosche boomBOTTLE is a really nice speaker for cycling, or for wherever you want to carry your music. This speaker has high quality construction, great sound, durable rugged exterior, splash proof design, and it fits i...
Good Splash proof, sporty and rugged exterior, Great sound with just the right amount of bass, Excellent 10-12 hour play time, Automatic pairing mode...
Bad No wall charger, Sound quality compromised in most standard cupholders...
0%
newatlas.com
Updated:
2014-09-12 04:15:33
A lot of people like listening to music while cycling, but don't want to unsafely shut themselves off from traffic noise by wearing headphones. There are already a few devices that address the issue, but Scosche recently introduced its own unique alternat...
0%
tuaw.com
Updated:
2014-09-12 04:15:33
If there's one major problem I have with most Bluetooth speakers designed for use with iOS devices, it's that they share a boring design. Let's face it; most of them look like bricks. Accessory manufacturer Scosche has broken out of the design doldrums wi...
Bottom line The Scosche BoomBOTTLE is your perfect companion for outdoors sound, featuring long battery life, a rugged design, and one-handed controls with audio feedback. Pros Excellent battery life for a portable speaker Designed to take the abuse of the...
0%
geardiary.com
Updated:
2014-09-12 04:15:33
“Another Bluetooth speaker?” Elana asked when the package arrived? (Okay she actually didn't say that but she COULD have said it, considering just how many Bluetooth speakers we have reviewed in recent months.) Yes, the Scosche boomBOTTLE is yet another B...
Good Good sound, Unusual design, Standard feature set, Rugged, waterproof design, Overall an impressive package...
Bad Nothing...
0%
ilounge.com
Updated:
2014-09-12 04:15:33
Packed with two 40mm speakers and a 10-hour battery, Scosche's new boomBottle ($150) is a rubber-coated, IPX4 splash proof tube designed to be used for music and speakerphone calls outdoors. Eight inches tall with a roughly 2.7" diameter, boomBottle c...
0%
pcmag.com
Updated:
2014-10-08 11:29:04
There are plenty of water-resistant, portable Bluetooth speakers on the market, but few are outright waterproof like the Scosche BoomBottle H2O. For $99.99, you get a rugged, rubberized, highly portable device that lets you keep your w...
Good Waterproof. Delivers crisp, clean audio at moderate volumes. Can get quite loud on tracks lacking deep bass.
Bad Bottom Line, The Scosche BoomBottle H20 is a rugged, waterproof Bluetooth speaker that should be considered for its durability, if not its audio performance...
Bottom line The Scosche BoomBottle H20 is a rugged, waterproof Bluetooth speaker that should be considered for its durability, if not its audio performance...
70%
9to5mac.com
Updated:
2014-11-17 01:22:09
You can scarcely turn around these days without bumping into a new Bluetooth speaker. We've reviewed many of them .The Scosche BoomBottle manages to set itself apart from the crowd, however, by targeting one specific market: cyclists. The speaker is the s...
Bottom line At $149 RRP, this isn't the cheapest of cycle accessories, but you can typically find it on Amazon for a more wallet-friendly $100. I have a couple of friends who have cable-tied cheap Bluetooth speakers to their bikes, and they kind of work, but I have t...
0%
tuaw.com
Updated:
2014-12-02 01:44:25
Summer is almost here, which means days at the beaches or by the lake listening to all of your favorite tunes. And you want to share that music with friends, right? Schosche has introduced the boomBOTTLE H2O waterproof Bluetooth speaker (US$99.99), and on...
Bottom line On the plus side of the equation, the Scosche boomBOTTLE H2O is a very tough waterproof speaker that can take a lot of abuse and play all day. On the negative side, the sound -- albeit quite loud -- is somewhat tinny and lacks bass punch, and the devic...
63%
tecmundo.com.br
Updated:
2014-12-09 06:23:09
Curtir músicas no celular é uma coisa bem comum, mas poucos aparelhos apresentam um áudio de qualidade. Geralmente, apelamos para os fones de ouvidos ou usamos caixinhas de computador com fio para amplificar o som.Agora, você já imaginou como seria bem me...
Bottom line A BoomBottle não é uma caixinha qualquer. Além do visual impressionante, ela tem qualidades notáveis que a diferenciam de outros tantos produtos. Só para recapitular: estamos falando de um dispositivo com conexão Bluetooth, resistente e que reproduz os so...
0%
techtudo.com.br
Updated:
2014-12-28 06:27:15
A boomBOTTLE é uma caixa de som bluetooth à prova d'água e com formato cilíndrico de garrafa, própria para ser encaixada nos suportes de bicicletas. Indicada para atletas e também para ser usada em acampamentos, trilhas ou escaladas, a caixa de som fabric...
Good Qualidade do som, Design moderno, Resistência, Fácil configuração, Tamanho e peso...
Bad Não vem com cabo auxiliar, Não tem conectividade USB...
Bottom line A boomBOTTLE Scosche é uma ótima caixa de som. É prática, fácil de usar, com visual diferente e moderno e com áudio de altíssima qualidade. No entanto, sentimos falta de um cabo auxiliar já incluído e também de uma conexão para ouvir música enquanto reali...
95%
phileweb.com
Updated:
2016-12-29 23:51:17
>>2014年2月特集:注目Bluetoothスピーカー一斉試聴レビュー一覧はこちら <MODEL 3> 360度方向に音が広がるアウトドア用モデル SCOSCHE boomBOTTLE ¥14,800(税込) >>製品データベース 2013年9月発売 NFCaptXAAC防水/防滴バッテリーの持ち時間カラーその他特徴 ー ー ー 防水(IPX4) 耐衝撃設計 最大約10時間 グレー/ピンク/イエロー/グリーン/ブルー 360度無指向性スピーカーを採用 ■どんな風に設置しても安定した音を提供してくれる。...
0%