location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scosche boomBOTTLE H2O Mono portable speaker Grey 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scosche Check ‘Scosche’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
boomBOTTLE H2O
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTH2OGY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052184298747
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scosche: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2019 09:01:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Scosche boomBOTTLE H2O Mono portable speaker Grey 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker 5 W Grey
  • - Wireless Bluetooth
  • - Built-in
Long product name Scosche boomBOTTLE H2O Mono portable speaker Grey 5 W :
The long product name of Scosche boomBOTTLE H2O Mono portable speaker Grey 5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

boomBOTTLE H2O - 5W, Bluetooth 4.0, A2DP, AVRCP
More>>>
Short summary description Scosche boomBOTTLE H2O Mono portable speaker Grey 5 W:
This short summary of the Scosche boomBOTTLE H2O Mono portable speaker Grey 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Scosche boomBOTTLE H2O, 1.0 channels, 1-way, 5 cm, 5 W, Wireless, A2DP, AVRCP

Long summary description Scosche boomBOTTLE H2O Mono portable speaker Grey 5 W:
This is an auto-generated long summary of Scosche boomBOTTLE H2O Mono portable speaker Grey 5 W based on the first three specs of the first five spec groups.

Scosche boomBOTTLE H2O. Audio output channels: 1.0 channels, Speaker type: 1-way, Driver diameter: 5 cm. RMS rated power: 5 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Grey, Protection features: Shock resistant, Splash proof. Recommended usage: Mobile phone / Smartphone