Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schroff 19" Small Cabinet Epcase 20U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schroff
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Small Cabinet Epcase 20U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10236-181
Category
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySchroff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2702
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Schroff 19" Small Cabinet Epcase 20U :
The short editorial description of Schroff 19" Small Cabinet Epcase 20U

19" Small Cabinet Epcase 20U
More>>>
Short summary description Schroff 19" Small Cabinet Epcase 20U:
This short summary of the Schroff 19" Small Cabinet Epcase 20U data-sheet is auto-generated and uses the product title and the first six key specs.

Schroff 19" Small Cabinet Epcase 20U, 47 kg, 600 x 600 x 962 mm

Long summary description Schroff 19" Small Cabinet Epcase 20U:
This is an auto-generated long summary of Schroff 19" Small Cabinet Epcase 20U based on the first three specs of the first five spec groups.

Schroff 19" Small Cabinet Epcase 20U. Weight: 47 kg. Dimensions (WxDxH): 600 x 600 x 962 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details