Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schroff VARISTAR NET Single cabinet 42 U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schroff
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VARISTAR NET Single cabinet 42 U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10130-050
Category
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySchroff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5012
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 29 Mar 2017 12:59:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Schroff VARISTAR NET Single cabinet 42 U :
The short editorial description of Schroff VARISTAR NET Single cabinet 42 U

VARISTAR NET Single cabinet 42 U
More>>>
Short summary description Schroff VARISTAR NET Single cabinet 42 U:
This short summary of the Schroff VARISTAR NET Single cabinet 42 U data-sheet is auto-generated and uses the product title and the first six key specs.

Schroff VARISTAR NET Single cabinet 42 U, 400 kg, 800 x 800 x 2000 mm

Long summary description Schroff VARISTAR NET Single cabinet 42 U:
This is an auto-generated long summary of Schroff VARISTAR NET Single cabinet 42 U based on the first three specs of the first five spec groups.

Schroff VARISTAR NET Single cabinet 42 U. Maximum weight capacity: 400 kg. Dimensions (WxDxH): 800 x 800 x 2000 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details