location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schneider Electric XB4BVB5EX alarm light indicator 24 V Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schneider Electric Check ‘Schneider Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XB4BVB5EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XB4BVB5EX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3389118030657
Category:
Small lights that flash or illuminate to show when an alarm is activated, deactivated, and if the alarm has been set off (triggered).
Alarm Light Indicators Check ‘Schneider Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Schneider Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:57:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Schneider Electric XB4BVB5EX alarm light indicator 24 V Yellow:
This short summary of the Schneider Electric XB4BVB5EX alarm light indicator 24 V Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Schneider Electric XB4BVB5EX, Yellow, REACH,RoHS, 24 V, 2.2 cm, 90 g, 200 mm

Long summary description Schneider Electric XB4BVB5EX alarm light indicator 24 V Yellow:
This is an auto-generated long summary of Schneider Electric XB4BVB5EX alarm light indicator 24 V Yellow based on the first three specs of the first five spec groups.

Schneider Electric XB4BVB5EX. Illumination colour: Yellow, Certification: REACH,RoHS. AC input voltage: 24 V. Diameter: 2.2 cm, Package weight: 90 g, Package depth: 200 mm. Quantity per pack: 1 pc(s). Warranty period: 1.5 year(s)

Features
Illumination colour *
Yellow
Certification
REACH,RoHS
Power
AC input voltage
24 V
Weight & dimensions
Diameter
2.2 cm
Package weight
90 g
Package depth
200 mm
Weight & dimensions
Package width
150 mm
Package height
30 mm
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Warranty period
1.5 year(s)
Technical details
Compliance certificates
REACH, RoHS