location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schneider Electric 24146 circuit breaker Type B 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schneider Electric Check ‘Schneider Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24146
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24146
Category:
Manually or automatically operated electrical switch designed to protect an electrical circuit from damage caused by overload or short circuit. Its basic function is to detect a fault condition and interrupt current flow. Unlike a fuse, which operates once and then must be replaced, a circuit breaker can be reset (either manually or automatically) to resume normal operation.
Circuit Breakers Check ‘Schneider Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Schneider Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:01:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Schneider Electric 24146 circuit breaker Type B 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Type: Type B
  • - Breaking capacity: 20000 A
  • - Number of poles: 3
  • - IP40
  • - Grey
More>>>
Short summary description Schneider Electric 24146 circuit breaker Type B 3:
This short summary of the Schneider Electric 24146 circuit breaker Type B 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Schneider Electric 24146, Type B, 20000 A, IP40

Long summary description Schneider Electric 24146 circuit breaker Type B 3:
This is an auto-generated long summary of Schneider Electric 24146 circuit breaker Type B 3 based on the first three specs of the first five spec groups.

Schneider Electric 24146. Rated current: 10 A, Rated voltage: 440 V, AC input frequency: 50 - 60 Hz. Type: Type B, Breaking capacity: 20000 A, International Protection (IP) code: IP40. Width: 54 mm, Depth: 73 mm, Height: 81 mm

Power
Rated current
10 A
Rated voltage
440 V
AC input frequency
50 - 60 Hz
Features
Type
Type B
Breaking capacity
20000 A
Number of poles
3
International Protection (IP) code
IP40
Pollution degree
3
Product colour
Grey
Certification
UL 1077 GB 14048.2 EN/IEC 60947-2 CSA C22.2 No 235
Operational conditions
Operating temperature (T-T)
-30 - 70 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 2000 m
Weight & dimensions
Width
54 mm
Depth
73 mm
Height
81 mm
Weight
330 g
Technical details
Compliance certificates
RoHS