Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schneider Electric ZCKJD39H29 electrical switch accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schneider Electric
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZCKJD39H29
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZCKJD39H29
Category
Accessories for electrical switches such as wires and brackets.
Electrical Switch Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySchneider Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 24 May 2019 10:24:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 18 months
Long product name Schneider Electric ZCKJD39H29 electrical switch accessory :
The short editorial description of Schneider Electric ZCKJD39H29 electrical switch accessory

Metal, 52 x 72 x 30 mm, IP66, IK05, -25 - 70 °C, 0.21 kg
More>>>
Short summary description Schneider Electric ZCKJD39H29 electrical switch accessory:
This short summary of the Schneider Electric ZCKJD39H29 electrical switch accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Schneider Electric ZCKJD39H29, Blue, Metal, XCKJ, IP66, 52 mm, 30 mm

Long summary description Schneider Electric ZCKJD39H29 electrical switch accessory:
This is an auto-generated long summary of Schneider Electric ZCKJD39H29 electrical switch accessory based on the first three specs of the first five spec groups.

Schneider Electric ZCKJD39H29. Product colour: Blue, Housing material: Metal, Compatible products: XCKJ. Width: 52 mm, Depth: 30 mm, Height: 72 mm