location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schneider Electric ZB4 Contactor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schneider Electric Check ‘Schneider Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZB4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZB4BW0B35 show
Show alternative article codes used in the online market place
Category:
Accessories for electrical switches such as wires and brackets.
Electrical Switch Accessories Check ‘Schneider Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Schneider Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Environmental disclosure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 18 months
Long product name Schneider Electric ZB4 Contactor :
The long product name of Schneider Electric ZB4 Contactor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony Xb4. Light Block With Body/Fixing Collar. Metal. Green. Integral Led. 24 V Ac/Dc. 1 No + 1 Nc
More>>>
Short summary description Schneider Electric ZB4 Contactor:
This short summary of the Schneider Electric ZB4 Contactor data-sheet is auto-generated and uses the product title and the first six key specs.

Schneider Electric ZB4, Contactor, Green, 74 g, 70 g, 34 mm, 54 mm

Long summary description Schneider Electric ZB4 Contactor:
This is an auto-generated long summary of Schneider Electric ZB4 Contactor based on the first three specs of the first five spec groups.

Schneider Electric ZB4. Product type: Contactor, Product colour: Green. Weight: 74 g, Package weight: 70 g, Package depth: 34 mm

Features
Product type *
Contactor
Product colour
Green
Mechanical durability (cycles)
5000000
Electrical durability (cycles)
1000000
Weight & dimensions
Weight
74 g
Weight & dimensions
Package weight
70 g
Package depth
34 mm
Package width
54 mm
Package height
56 mm
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
-40 - 70 °C
Storage temperature (T-T)
-40 - 70 °C