Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schneider Electric XCKJ161H29 electrical switch Limit switch 2P Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schneider Electric
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XCKJ161H29
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XCKJ161H29
Category
An electrical component that can break an electrical circuit, interrupting the current or diverting it from one conductor to another.
Electrical Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySchneider Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 337
This statistic is based on the 96362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94193 free Open Icecat users.
Info modified on: 19 Nov 2020 09:43:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 18 months
Long product name Schneider Electric XCKJ161H29 electrical switch Limit switch 2P Blue :
The short editorial description of Schneider Electric XCKJ161H29 electrical switch Limit switch 2P Blue

Metal, Zamak, 1 NC + 1 NO, 40 x 77 x 44 mm, 0.43 kg, (13-14)NO, (21-22)NC, -25 - 70 °C
More>>>
Short summary description Schneider Electric XCKJ161H29 electrical switch Limit switch 2P Blue:
This short summary of the Schneider Electric XCKJ161H29 electrical switch Limit switch 2P Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Schneider Electric XCKJ161H29, Limit switch, 2P, Wired, Zamak, Blue, IP66

Long summary description Schneider Electric XCKJ161H29 electrical switch Limit switch 2P Blue:
This is an auto-generated long summary of Schneider Electric XCKJ161H29 electrical switch Limit switch 2P Blue based on the first three specs of the first five spec groups.

Schneider Electric XCKJ161H29. Type: Limit switch, Number of poles: 2P, Connectivity technology: Wired. Width: 40 mm, Depth: 44 mm, Height: 77 mm