Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Travel/adventure Board game
- - Family game
- - Minimum number of players: 2 Maximum number of players: 4
- - Suggested gender: Any gender
- - Recommended age (min): 4 yr(s)
More>>>
Short summary description Schmidt Spiele 51273 board/card game Board game Travel/adventure:
This short summary of the Schmidt Spiele 51273 board/card game Board game Travel/adventure data-sheet is auto-generated and uses the product title and the first six key specs.
Schmidt Spiele 51273, Board game, Travel/adventure, 4 yr(s), Family game
Long summary description Schmidt Spiele 51273 board/card game Board game Travel/adventure:
This is an auto-generated long summary of Schmidt Spiele 51273 board/card game Board game Travel/adventure based on the first three specs of the first five spec groups.
Schmidt Spiele 51273. Product type: Board game, Genre: Travel/adventure, Recommended age (min): 4 yr(s), Family game