Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Learning Card Game
- - Minimum number of players: 1 Maximum number of players: 4
- - Recommended age group: Child
- - Suggested gender: Any gender
- - Recommended age (min): 3 yr(s)
More>>>
Short summary description Schmidt Spiele 51230 board/card game Learning:
This short summary of the Schmidt Spiele 51230 board/card game Learning data-sheet is auto-generated and uses the product title and the first six key specs.
Schmidt Spiele 51230, Card Game, Learning, 3 yr(s)
Long summary description Schmidt Spiele 51230 board/card game Learning:
This is an auto-generated long summary of Schmidt Spiele 51230 board/card game Learning based on the first three specs of the first five spec groups.
Schmidt Spiele 51230. Product type: Card Game, Genre: Learning, Recommended age (min): 3 yr(s)