location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich Farm Life 97447 advent calendar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Farm Life
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
97447
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97447
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4055744013867
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich Farm Life 97447 advent calendar :
The long product name of schleich Farm Life 97447 advent calendar. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Horses advent calendar 2017
More>>>
schleich Farm Life 97447 advent calendar:
The official description of schleich Farm Life 97447 advent calendar as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Horses advent calendar 2017
All horse fans will love the advent calendar with delightful figures and lots of accessories.

All horse fans will love the advent calendar with delightful figures and lots of accessories. Which window do you think the Shetland Pony mare and the exclusive, specially painted pony rider are hidden behind? There’s also an adorable Shetland Pony foal, a noble Arab mare, a pony saddle, paddocks, feed and lots more.

Fun fact
The “Horse riding” advent calendar makes a wonderful addition to the Schleich stable.

Short summary description schleich Farm Life 97447 advent calendar:
This short summary of the schleich Farm Life 97447 advent calendar data-sheet is auto-generated and uses the product title and the first six key specs.

schleich Farm Life 97447, Multicolour

Long summary description schleich Farm Life 97447 advent calendar:
This is an auto-generated long summary of schleich Farm Life 97447 advent calendar based on the first three specs of the first five spec groups.

schleich Farm Life 97447. Product colour: Multicolour, Number of pieces: 24 pc(s), Recommended age (min): 3 yr(s). Package width: 390 mm, Package depth: 75 mm, Package height: 285 mm. Recommended gender: Girl, Commercial unit type: Consumer unit single, Packaging languages (ISO 639 format): Multi

Features
Product colour *
Multicolour
Number of pieces
24 pc(s)
Recommended age (min)
3 yr(s)
Recommended age (max)
12 yr(s)
Minimum number of players
1
Assembly required
No
Theme
Farm
Not for children 0-3 years
No
Packaging content
Batteries included
No
Packaging data
Package width
390 mm
Package depth
75 mm
Package height
285 mm
Package weight
907 g
Supplier features
Recommended gender
Girl
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Invoice unit
No
Dispatch unit
No
(cdm) Audiences
Child
(cdm) Additional usage
Indoor
(cdm) Parental presence
Recommended
(cdm) Developped capacities
Curiosity, Imagination
Power
Batteries required
No
Country Distributor
United Kingdom 1 distributor(s)