location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich Farm Life Horse Stable With Accessories

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Farm Life
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Horse Stable With Accessories
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42103
Category: Toy Playsets Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:03:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich Farm Life Horse Stable With Accessories :
The long product name of schleich Farm Life Horse Stable With Accessories. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The horse farm lies surrounded by gorgeous meadows and forests. It is a home to happy horses and makes equestrian hearts beat faster. Those who go for a ride on this horse farm feel happy.
More>>>
schleich Farm Life Horse Stable With Accessories:
The official description of schleich Farm Life Horse Stable With Accessories as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

There is always something going on at the horse farm. Equestriennes swing into their saddles to take a ride on a marvellous summer day. Those who return from a ride have to tend to their horses. These lovely animals need to be groomed and currycombed, and eventually they are fed with their favorite food in their box. The horse farm is the most beautiful place in the world for all equestriennes because here their horses find a place where they will do okay. It is great that the new Schleich horse farm comes as true-to-life as all the many Schleich horses. Here you will find everything necessary to feed your horses: food, hayracks and drinking troughs. You can almost smell the scent of horses and adventures.

Short summary description schleich Farm Life Horse Stable With Accessories:
This short summary of the schleich Farm Life Horse Stable With Accessories data-sheet is auto-generated and uses the product title and the first six key specs.

schleich Farm Life Horse Stable With Accessories, 3 yr(s), Multicolour

Long summary description schleich Farm Life Horse Stable With Accessories:
This is an auto-generated long summary of schleich Farm Life Horse Stable With Accessories based on the first three specs of the first five spec groups.

schleich Farm Life Horse Stable With Accessories. Recommended age (min): 3 yr(s), Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age (min) *
3 yr(s)
Suggested gender
Boy/Girl
Assembly required
No
Battery
Batteries required
No
Weight & dimensions
Width
570 mm
Depth
380 mm
Height
140 mm
Weight
4.5 kg
Packaging data
Package width
564 mm
Package depth
381 mm
Packaging data
Package height
142 mm
Package weight
4.54 kg
Packaging content
Number of pieces
1 pc(s)
Supplier features
Manufacturer
Schleich
Target audience
3
Sound effects
No
Manual languages (ISO 639 format)
Multi
Packaging languages (ISO 639 format)
Multi
Commercial unit type
Consumer unit single
Invoice unit
No
Dispatch unit
No